location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD5R73EA2X
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 300 W
  • - Intel Pentium G G2030 3 GHz
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 8 64-bit
Long product name HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black :
The short editorial description of HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black

Intel Pentium G2030 (3.0GHz, 3MB), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics, Windows 8 64
More>>>
HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black:
The official marketing text of HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black as supplied by the manufacturer

Simply business. Get the performance you need at a value price. Introducing the HP Pro 3500 Microtower Business PC – powerful, expandable and modern from the inside out.

Features

Windows 8 Pro or other operating systems available

A tool for success
- Perform to the max with the latest 2nd and 3rd generation Intel® Core™ processors. Bring presentations to the next level with integrated Intel® HD Graphics for high-caliber visuals.
- Take advantage of customizable expansion options with three PCI Express x1 and one PCI Express x16 slot.
- Connect to a variety of well-placed ports, including six USB 2.0 ports (2 front, 4 rear), RJ-45 Ethernet, audio line in/line out and microphone and headphone.
- Improve productivity with independent dual-monitor support with standard VGA and DVI-D video outputs.

Essential security
- Protect your information and identity with HP ProtectTools, a comprehensive portfolio of security features built into the hardware and software.
- Permanently erase sensitive information with HP Disk Sanitizer and File Sanitizer. Encrypt data on your hard drive as unreadable to unauthorized users with Drive Encryption, and store passwords to protected websites and applications with Password Manager.

We’re right behind you
- Built to last. Each HP business PC goes through a multi-tiered testing process of over 115,000 hours to help ensure a lasting investment.
- Rely on award-winning service and support with a standard, 1-year limited warranty from HP. Additional coverage is available through HP Care Pack Services.

Short summary description HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black:
This short summary of the HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3500 MT, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 8

Long summary description HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black:
This is an auto-generated long summary of HP Pro 3500 MT Intel Pentium G G2030 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pro 3500 MT. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor: G2030. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Micro Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor *
G2030
Processor number of cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus data transfer rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G2000 Series for Desktop
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
P0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Memory, maximum *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Form factor *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Chipset
Intel® H61
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 8
Operating system architecture
64-bit
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel AES New Instructions
No
Intel® Secure Key
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR163
CPU configuration (max)
1
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
74749
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Conflict-Free processor
Yes
Power
Power supply *
300 W
Weight & dimensions
Width *
165 mm
Depth *
389 mm
Height *
368 mm
Weight *
6.93 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1