location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-10102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-10102
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:12:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 m
  • - BS 1363 Male
  • - C13 coupler Female
  • - Black
Long product name DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler :
The short editorial description of DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler

2m, 220V, black
More>>>
DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler:
The official marketing text of DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler as supplied by the manufacturer

Power your Dell system with the Power Cord from Dell. It is designed to provide electrical connectivity to your equipment. This power cord provides an input voltage of 220V. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler:
This short summary of the DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-10102, 2 m, BS 1363, C13 coupler, 220 V

Long summary description DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler:
This is an auto-generated long summary of DELL 450-10102 power cable Black 2 m BS 1363 C13 coupler based on the first three specs of the first five spec groups.

DELL 450-10102. Cable length: 2 m, Connector 1: BS 1363, Connector 2: C13 coupler. Input voltage: 220 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
2 m
Connector 1 *
BS 1363
Connector 2 *
C13 coupler
Features
Compatibility
Dell: 1100 1235cn 1320c 1600n 1700 1700n 1815dn 2145cn 3000cn 3100cn 3110cn 4610x 5100cn 928 Alienware Area - 51 Alienware M17x Dimension 1100 Dimension 3100 Dimension 3100C Dimension 5000 Dimension 5100 Dimension 5150 Dimension 5150C Dimension 9150 Dimension 9200 Dimension B110 Dimension C521 Dimension E310 Dimension E510 Dimension E520 Dimension E521 Inspiron 530 Inspiron 530s Inspiron 545 Inspiron 560 Inspiron 560s Inspiron 570 Inspiron 580 Inspiron Zino HD Latitude 2100 Latitude E5410 Latitude E6410 Latitude E6410 ATG Latitude E6510 M5200n OptiPlex 210L DT Optiplex 320 DT OptiPlex 330 DT OptiPlex 360 DT OptiPlex 745 MT OptiPlex 745 SFF OptiPlex 745c Optiplex 755 Energy Smart USFF OptiPlex 755 MT OptiPlex 755 SFF OptiPlex 760 DT OptiPlex 760 USFF OptiPlex 960 OptiPlex 980 DT OptiPlex FX160 P1500 PowerEdge 1950 PowerEdge C6145 PowerEdge C6220 II PowerEdge C8000 PowerEdge M1000e PowerEdge M600 PowerEdge M620 PowerEdge R210 PowerEdge R300 PowerEdge R320 PowerEdge R420 PowerEdge R520 PowerEdge R620 PowerEdge R715 PowerEdge R720 Poweredge R720xd PowerEdge R805 PowerEdge R820 PowerEdge R905 PowerEdge R920 PowerEdge T100 PowerEdge T105 PowerEdge T110 PowerEdge T110 II PowerEdge T20 PowerEdge T300 PowerEdge T310 PowerEdge T320 PowerEdge T410 PowerEdge T420 PowerEdge T610 PowerEdge T620 PowerEdge T710 PowerEdge VRTX PowerVault DL2300 PowerVault DL4000 PowerVault DR4100 PowerVault DX6104 CSN PowerVault DX6104 SCN PowerVault DX6104 SN PowerVault DX6112 SN PowerVault NX200 PowerVault NX3000 Precision M6400 Precision M6500 Precision Workstation R5400 Precision Workstation T1500 Precision Workstation T7400 Precision Workstation T7500 S2500 S2500n Studio 540MT Studio 540ST Studio Hybrid 140g Studio XPS 435 MT Studio XPS 435t/9000 Studio XPS 7100 Vostro 200 ST Vostro 400 Vostro 410 Vostro 430 Vostro A180 Vostro V220 MT W5300N XPS 210 XPS 420 XPS 430 XPS 600 XPS 630 XPS 700 XPS 710 XPS 720 XPS 730 XPS 730x
Power
Input voltage
220 V
Country Distributor
United Kingdom 1 distributor(s)