location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-9 PBK/C/M/Y/GY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN23334
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow :
The short editorial description of Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow

PGI-9 PBK/C/M/Y/GY, 5x 14 ml, Photo black/Cyan/Magenta/Yellow/Grey
More>>>
Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow:
The official marketing text of Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow as supplied by the manufacturer

This multipack contains one each of photo black, cyan, magenta, yellow and grey ink tanks. The set of five colour 14ml ink tanks offer you convenience and savings. The LUCIA system delivers stunning results and longevity.

Short summary description Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow:
This short summary of the Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-9 PBK/C/M/Y/GY, Cyan, Grey, Magenta, Photo black, Yellow, 14 ml, 14 ml, Multi pack

Long summary description Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow:
This is an auto-generated long summary of Canon PGI-9 PBK/C/M/Y/GY ink cartridge Original Cyan, Grey, Magenta, Photo black, Yellow based on the first three specs of the first five spec groups.

Canon PGI-9 PBK/C/M/Y/GY. Black ink volume: 14 ml, Supply type: Multi pack, Colour ink volume: 14 ml, Printing colours: Cyan, Grey, Magenta, Photo black, Yellow

Features
Compatibility *
PIXMA Pro9500 Mark II PIXMA Pro9500
Black ink cartridges quantity
1
Colour ink cartridges quantity
4
Black ink volume
14 ml
Colour ink volume
14 ml
Features
Type *
Original
Ink type
Dye-based ink / Pigment-based ink
Printing colours *
Cyan, Grey, Magenta, Photo black, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Weight & dimensions
Package type
Box