location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C830DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
995325 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - A3 45 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - 600 MHz
Long product name Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3 :
The short editorial description of Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3

A3, 1200 x 1200 dpi, 45 ppm, 512 MB, 600MHz, Ethernet, USB, 97 kg
More>>>
Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3:
The official marketing text of Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3 as supplied by the manufacturer

For departmental colour printing the versatile SP C830DN colour laser printer is the perfect solution. With a fast 45 A4 pages per minute output speed in colour the SP C830DN can manage large print jobs with ease. Paper up to A3 in size and a maximum possible paper capacity 4,400 sheets add to the flexibility of print colour delivery. To produce finished documents a wide selection of online finishing options are available, including a 2,000-sheet booklet maker.

- Wireless connectivity option
- Optional 250 GB hard drive
- Robust 200,000 prints per month duty cycle
- Up to 300gsm paper input via bypass tray

Short summary description Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C830DN, Colour, 1200 x 1200 DPI, A3, 45 ppm, Duplex printing, Black, White

Long summary description Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C830DN. Colour. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Warm-up time
29 s
Time to first page (black, normal)
3.7 s
Time to first page (colour, normal)
5.7 s
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Blue, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Maximum input capacity (sheets)
4400 sheets
Maximum output capacity (sheets)
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Coated paper, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Paper tray media weight
52 - 256 g/m²
Duplex media weight
52 - 169 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Supported network protocols (IPv4)
TCP/IP (IP v6), Bonjour
Performance
Internal memory *
512 MB
Maximum internal memory
1500 MB
Processor family
Intel® Celeron® M
Processor frequency
600 MHz
Design
Product colour *
Black, White
Built-in display *
Yes
Power
Power consumption (max)
1700 W
Power consumption (standby)
81 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
670 mm
Depth
684 mm
Height
640 mm
Weight
97 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 11:19:41
Uk has collected 2 expert reviews for Ricoh Aficio SP C830DN Colour 1200 x 1200 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Ricoh Aficio SP C831DN Colour 1200 x 1200 DPI A3 Ricoh Aficio SP C831DN Colour 1200 x 1200 DPI A3
(show image)
SPC831DN SP C831DN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)