location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N046-000 cable crimper Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N046-000 110/66 Punch Down Installation Tool for Cat6a/Cat6/Cat5e/Cat5 Network Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N046-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143679 show
Category:
Small tools used to cut, strip and crimp cables.
Cable Crimpers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N046-000 cable crimper Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Professional-Grade Impact Punch Down Installation Tool with 110 and 66 Blades
Warranty: 3-year limited
Long product name Tripp Lite N046-000 cable crimper Orange :
The short editorial description of Tripp Lite N046-000 cable crimper Orange

110/66 Punch Down Installation Tool for Cat6a/Cat6/Cat5e/Cat5 Network Cable
More>>>
Tripp Lite N046-000 cable crimper Orange:
The official marketing text of Tripp Lite N046-000 cable crimper Orange as supplied by the manufacturer

This professional-grade, high-volume Punch-Down Cable Installation Tool, with adjustable impact, is the perfect multi-purpose tool for punching down Cat5/Cat6 cable to 110 jacks and patch panels or telephone wire to 66M blocks. Each blade (110 or 66) contains a cutting and non-cutting side. The blade not being used is stored in the handle compartment. Adjustable High/Low actuation setting accommodates termination requirements or installer preference.

Short summary description Tripp Lite N046-000 cable crimper Orange:
This short summary of the Tripp Lite N046-000 cable crimper Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N046-000, 185.4 mm, 30.5 mm, 251.5 mm, 180 g, China, 203.2 mm

Long summary description Tripp Lite N046-000 cable crimper Orange:
This is an auto-generated long summary of Tripp Lite N046-000 cable crimper Orange based on the first three specs of the first five spec groups.

Tripp Lite N046-000. Package width: 185.4 mm, Package depth: 30.5 mm, Package height: 251.5 mm. Country of origin: China, Master (outer) case width: 203.2 mm, Master (outer) case weight: 1.68 kg

Packaging data
Package width
185.4 mm
Package depth
30.5 mm
Package height
251.5 mm
Package weight
180 g
Technical details
Product colour
Orange
Logistics data
Country of origin
China
Logistics data
Master (outer) case width
203.2 mm
Master (outer) case weight
1.68 kg
Master (outer) case length
177.8 mm
Master (outer) case height
254 mm
Master (outer) case GTIN (EAN/UPC)
10037332143676
Quantity per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue Tripp Lite T100-PT1 cable crimper Combination tool Black, Blue
(show image)
T100-PT1 T100-PT1 Crimping Tool with Cable Stripper for Pass-Through RJ45 Plugs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite T100-001-TST cable crimper Crimping tool Black, Yellow Tripp Lite T100-001-TST cable crimper Crimping tool Black, Yellow
(show image)
T100-001-TST T100-001-TST RJ11/RJ12/RJ45 Wire Crimper with Built-in Cable Tester 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)