location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q310-34P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-Q310-AA02US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 3 GB DDR2-SDRAM 800 MHz
  • - 320 GB
  • - Intel® GMA X4500
  • - 2.0+EDR
  • - Windows Vista Business
Warranty: 1 Year Std. Parts and Labor
Long product name Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black :
The short editorial description of Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black

New NP-Q310-AA02US Mobile Notebook Q310 34P, Intel Core 2 Duo P8400 2.26GHz, 3GB DDR2, 320GB SATA HDD, 13.3" WXGA TFT, 1.3" Webcam, Bluetooth 2.0 + EDR, Windows Vista Business, 1YR
More>>>
Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black:
The official marketing text of Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black as supplied by the manufacturer

Q Series 13.3-inch notebook PC-2.26 GHz
Make a statement with a notebook PC that's as unique as you are. The SAMSUNG Q310 is surprisingly thin with a stunning design. It’s only 1.5" thin at its thickest point and features revolutionary Touch of Color™ design. Plus it has 30% more screen space than traditional displays without sacrificing quality. Dare to be different. The SAMSUNG Q310 is a strategy that won't fail.

Lightweight, power heavy
With a weight of only 4 pounds and only 1.5" thin at its thickest point, the SAMSUNG Q310 increases your mobility, without sacrificing performance.

LCD display
The 13.3" wide SuperBright® LCD display gives you amazing resolution with no compromises on quality. Images are vibrant, rich with bold color and improved viewing angles.

Less noise, more productivity
This SAMSUNG notebook PC is ideal for total peace and quiet while you work. SAMSUNG Noise Reduction System absorbs noises from the hard disk drive vibration and a new cooling fan significantly reduces the noise and fan rotation speed.

Full-sized keyboard
You never have to make compromises to stay productive with a SAMSUNG notebook pc. Full-size keyboards make it easy to type no matter where you are.

Power to be reckoned with
Built with the latest Intel® Centrino® 2 processor technology, the Q310 delivers maximum system performance, long battery life and the best mobile wireless LAN technology.

key specifications:
- Operating System : Genuine Windows Vista® Business.
- CPU : Intel Core2 Duo P8400 (2.26 GHz).
- Main Chipset : Intel® Centrino® processor technology.
- Standard System Memory : 3GB (DDR2 800MHz).

Short summary description Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black:
This short summary of the Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Q Q310-34P, Intel® Core™2 Duo, 2.26 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black:
This is an auto-generated long summary of Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black based on the first three specs of the first five spec groups.

Samsung Q Q310-34P. Processor family: Intel® Core™2 Duo, Processor: P8400, Processor frequency: 2.26 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2 kg

Design
Product colour *
Black
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor *
P8400
Processor number of cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
Total storage capacity *
320 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, XD
Graphics
Discrete graphics card model *
Intel® GMA X4500
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Number of built-in speakers
2
Speaker power
3 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking type
Ethernet LAN, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Serial ports quantity
1
Keyboard
Keyboard number of keys
83
Software
Trial software
McAfee Virus Scan, Microsoft Office Professional
Operating system installed *
Windows Vista Business
Bundled software
Samsung Recovery Solution III,Samsung Magic Doctor, Samsung Update Plus, Easy Display Manager, Easy Network Manager, Easy Speedup Manager, Adobe Acrobat Reader
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Weight & dimensions
Width
322 mm
Depth
241 mm
Height
38 mm
Weight *
2 kg
Other features
Wireless
802.11 a/b/g/n Wi-Fi
LightScribe
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
322 x 241 x 38 mm
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem speed
V.92
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 12:52:53
Uk has collected 16 expert reviews for Samsung Q Q310-34P Intel® Core™2 Duo P8400 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2013-08-04 12:52:52
Theres plenty to like about the Q310. Its small, packed with features and has a decent processor. The only real disappointment is the choice of graphics card, but at this price youd be hard pushed to find a laptop with better 3D performance. In sho...
0%
alphr.com
Updated:
2013-08-04 12:52:52
Samsung's laptops were once synonymous with glossy black finishes and sleek, monochromatic good looks. Now, though, they've revisited the design and injected it with colour. If you're expecting laptops finished inblues, reds and pinks you'll be disappo...
Bottom line Samsung marries good looks, performance and keen pricing in this alluring 13.3in portable...
67%
theregister.co.uk
Updated:
2013-08-04 12:52:52
Samsung appears totally obsessed with looks these days. Admittedly, the Q310’s shiny black chassis is eye-catching, but we have to disagree with Samsung when it comes to the nasty splatter of red along the bottom lip. Apparently, it’s a “deep rose red...
Bottom line If you’ve an eye on gaming, the Q310s 9200M GS graphics will no doubt disappoint, but the P8400 processor managed to push through some decent benchmark scores and at £699 you’re getting a fair amount of tech for your money. Build quality and a...
80%
expertreviews.co.uk
Updated:
2013-08-04 12:52:52
Samsungs Q310 is the only 13.3in laptop on test here, but its screen has a resolution of 1,280x800, which is the same as the screens in most 15.4in laptops. This means that you get same amount of desktop space and a slightly sharper appearance. Wit...
100%
techradar.com
Updated:
2013-08-04 12:52:53
Samsung has added more new laptops to its range in recent months than any other manufacturer. It follows these releases with the Q310 (£699 inc. VAT), which proves to be one of the most powerful, portable and usable laptops weve seen for a long time.T...
Good Great build quality, Excellent battery life, Lightweight, Powerful performance, Vibrant screen...
Bad Disappointing lack of software...
80%