location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Slim Topload
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8Y15AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey :
The short editorial description of HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey

HP 15.6 Slim Topload
More>>>
HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey:
The official marketing text of HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey as supplied by the manufacturer

Multiple pockets provide convenient access to your notebook, tablet, files, and accessories. Travel with confidence that the full-length padding adds protection against daily bumps and scuffs, and the smoked gray exterior and black accents present a stylish simplicity.

Features

- The uncluttered design includes hidden pocket openings, the HP logo woven into an asymmetrical seam line, and a smoked gray exterior complemented by black accents.
- With full-length internal padding cushioning your notebook against everyday bumps and scratches, while the durable polyester material provides resistance to spills and weather.
- Quick access to outer pocket with hook-and-loop closure, and a separate zipper pocket concealing areas for a tablet, phone, business cards and accessories.
- Fits platforms up to 39.6 cm (15.6") diagonal screen size

Short summary description HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey:
This short summary of the HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Slim Topload, Messenger case, 39.6 cm (15.6"), Shoulder strap, 470 g

Long summary description HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey:
This is an auto-generated long summary of HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey based on the first three specs of the first five spec groups.

HP 15.6 Slim Topload. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 470 g. Surface coloration: Monochromatic

Country Distributor
Polska 1 distributor(s)