location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case-mate Check ‘Case-mate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM031388
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM031388
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case-mate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Transparent
  • - Dust resistant, Scratch resistant
Long product name Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent :
The short editorial description of Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent

Barely There Case for iPhone 6, Clear
More>>>
Short summary description Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent:
This short summary of the Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Case-mate CM031388, Cover, Apple, iPhone 6, 11.9 cm (4.7"), Transparent

Long summary description Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent:
This is an auto-generated long summary of Case-mate CM031388 mobile phone case 11.9 cm (4.7") Cover Transparent based on the first three specs of the first five spec groups.

Case-mate CM031388. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11.9 cm (4.7"), Product colour: Transparent

Brand Image Product code Product Stock Price from
Case-mate

Case-mate CM031449 mobile phone case 14 cm (5.5") Folio Black
(show image)
CM031449 CM031449 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031382 mobile phone case Cover Transparent
(show image)
CM031382 CM031382 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031392 mobile phone case 11.9 cm (4.7") Cover Black, Silver
(show image)
CM031392 CM031392 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031390 mobile phone case 11.9 cm (4.7") Cover Black
(show image)
CM031390 CM031390 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031405 mobile phone case 11.9 cm (4.7") Folio Black, Grey
(show image)
CM031405 CM031405 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031563 mobile phone case 11.9 cm (4.7") Cover Grey, White
(show image)
CM031563 CM031563 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031561 mobile phone case 11.9 cm (4.7") Cover Orange, White
(show image)
CM031561 CM031561 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031461 mobile phone case 11.9 cm (4.7") Cover Black
(show image)
CM031461 CM031461 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031477 mobile phone case 11.9 cm (4.7") Cover White
(show image)
CM031477 CM031477 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031514 mobile phone case 11.9 cm (4.7") Cover Silver
(show image)
CM031514 CM031514 0.00
(excl. VAT)
0 (incl. VAT)