location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp 5 5810 i3-4330 3.5 GHz SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 5810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2V35EA#ABB show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 420634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP rp 5 5810 i3-4330 3.5 GHz SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFF Black
  • - Intel® Core™ i3 3.5 GHz 4 MB
  • - DDR3 4 GB
  • - SSD 32 GB
  • - Ethernet LAN connection DVI port
  • - 240 W
Warranty: 3-year (3-3-3) limited and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP rp 5 5810 i3-4330 3.5 GHz SFF Black :
The short editorial description of HP rp 5 5810 i3-4330 3.5 GHz SFF Black

Intel Core i3-4330, 4GB DDR3 SDRAM, 32GB SATA SSD, Intel HD 4600, USB 2.0/3.0, 24V USB, serial (5V/12V), PS/2, VGA, DisplayPort 1.2, RJ-45, 240W, FreeDOS
More>>>
HP rp 5 5810 i3-4330 3.5 GHz SFF Black:
The official marketing text of HP rp 5 5810 i3-4330 3.5 GHz SFF Black as supplied by the manufacturer

Get the flexibility and expandability to control everything from the store floor to the back office with the HP RP5 Retail System, Model 5810, an all-around high-performer that meets the rigors of retail environment so you can focus on making sales.

Powered for performance.

Excel in even the most demanding environments with your choice of operating system, 4th generation Intel® Core™ processors,1 and storage to help you take on every retail challenge.

Get all the storage space you need with your choice of HDDs up to 2 TB, SSDs up to 256 GB,2 and three drive bays3 for expanding as your business grows.

Customize your perfect fit.

Tailor the system to your specific needs with legacy and evolving ports that support a wide range of retail peripherals,3 and add-ons that offer true flexibility.

Future-proof your business with a broad selection of ports, including serial, parallel, and up to 14 USB. VGA and DisplayPort ports, with an optional second DisplayPort card,3 support up to three independent operator or customer-facing displays.3

Management and security made easy.

POS doesn’t need to be complicated. Enjoy simple, low-cost management with built-in features that help ensure the security of your customer data and terminals.

Control more and spend less with Intel® vPro™ AMT4 and client management software from HP and LANDesk.5

Trust your hardware.

In the demanding world of retail, you can’t afford to slow down. Retail-hardened durability and an oversized cooling system help ensure you don’t miss a beat.

Backed by the best.

Get deployment flexibility with a five-year lifecycle and award-winning HP service and support. A three-year limited warranty comes standard, and additional coverage up to five years is available with optional HP Care Pack Services.6

Short summary description HP rp 5 5810 i3-4330 3.5 GHz SFF Black:
This short summary of the HP rp 5 5810 i3-4330 3.5 GHz SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp 5 5810, Intel® Core™ i3, i3-4330, 4th gen Intel® Core™ i3, 3.5 GHz, 4 MB, 5 GT/s

Long summary description HP rp 5 5810 i3-4330 3.5 GHz SFF Black:
This is an auto-generated long summary of HP rp 5 5810 i3-4330 3.5 GHz SFF Black based on the first three specs of the first five spec groups.

HP rp 5 5810. Processor family: Intel® Core™ i3, Processor: i3-4330, Processor generation: 4th gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3, Memory, maximum: 32 GB. Total storage capacity: 32 GB, Storage media: SSD, Solid-state drive capacity: 32 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 4600. Audio system: HD

Processor
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor *
i3-4330
Processor number of cores
2
Processor threads
4
Processor frequency
3.5 GHz
Processor cache
4 MB
System bus data transfer rate
5 GT/s
Chipset
Intel® Q87
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Memory, maximum
32 GB
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Solid-state drive capacity
32 GB
Solid-state drive interfaces
SATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 4600
Multimedia
Audio system
HD
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Powered USB
Yes
DVI port
Yes
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Line-in
Yes
Line-out
Yes
RS-232 ports
2
PS/2 ports quantity
2
RJ-12 ports quantity
1
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Form factor
SFF
Product colour
Black
Number of 3.5" bays
2
Number of 5.25" bays
1
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
FreeDOS
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power supply
240 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
100 mm
Depth
338 mm
Height
381 mm
Weight
6.84 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Belgium 1 distributor(s)