location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB DDR3 1866MHz LRDIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTH-PL318LQ/32G
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/Server 32 GB DDR3 1866 MHz
  • - 240-pin DIMM 1 x 32 GB
  • - CAS latency: 13
  • - 1.5 V
  • - ECC
Long product name Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC :
The short editorial description of Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC

System Specific
More>>>
Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC:
The official marketing text of Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC:
This short summary of the Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM, 32 GB, 1 x 32 GB, DDR3, 1866 MHz, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC:
This is an auto-generated long summary of Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM memory module 1 x 32 GB ECC based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 32GB DDR3 1866MHz LRDIMM. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, CAS latency: 13, ECC

Features
Buffered memory type
Fully buffered
CAS latency
13
Internal memory *
32 GB
Memory layout (modules x size) *
1 x 32 GB
Internal memory type *
DDR3
Memory clock speed *
1866 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
Yes
Memory bus
72 bit
Memory ranking
4
Features
Memory voltage
1.5 V
Module configuration
4G X 72
Lead plating
Gold
Weight & dimensions
Width
133.3 mm
Other features
Chips organisation
X4
Compatibility
708643-B21 (HP)
Bus clock rate
1866 MHz
Error indication
ECC
Memory layout
1 x 32768 MB
Internal memory
32768 MB