HPE logo

HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80162
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1/1/1 - Serverincludes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 350 W:

HP ProLiant ML310e Gen8 v2 E3-1220v3 3.1GHz 4-core 1P 4GB-U Non-hot Plug SATA 1TB 4 LFF 350W PS Server/TV

Short summary description HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 350 W:

HPE ProLiant ML310e Gen8 v2, 3.1 GHz, E3-1220V3, 4 GB, DDR3-SDRAM, 1 TB, Tower (4U)

Long summary description HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 350 W:

HPE ProLiant ML310e Gen8 v2. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.1 GHz, Processor: E3-1220V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection. Optical drive: DVD-RW. Power supply: 350 W. Form factor: Tower (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.