location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42T5283-OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42T5283-OEM
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:44:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Universal
  • - Output power: 65 W Output voltages: 20 V
  • - Purpose: Laptop AC-to-DC
  • - Brand compatibility: Lenovo
  • - Black
Long product name 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black :
The short editorial description of 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black

65 W, 20 V
More>>>
2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black:
The official marketing text of 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black as supplied by the manufacturer

- The 2-POWER range is a perfect solution for any retailer, e-tailer or reseller, with a comprehensive selection of power accessories for nearly every type of electronic device. Batteries, chargers, adapters and power supplies for laptops, digital cameras, camcorders, smartphones, tablets, GPS, UPS – even power tools.

- To satisfy the power demands of today’s portable mobile devices, 2-POWER’s range of power banks, USB chargers and universal chargers covers every base. The universal tip system for laptop chargers means you can hold minimal inventory, while covering the maximum range of devices.

Short summary description 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black:
This short summary of the 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 42T5283-OEM, Laptop, Universal, 65 W, 20 V, AC-to-DC, Lenovo

Long summary description 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black:
This is an auto-generated long summary of 2-Power 42T5283-OEM power adapter/inverter Universal 65 W Black based on the first three specs of the first five spec groups.

2-Power 42T5283-OEM. Purpose: Laptop, Power supply type: Universal, Output power: 65 W. Product colour: Black

Features
Purpose *
Laptop
Power supply type *
Universal
Power current type
AC-to-DC
Output power *
65 W
Output voltages *
20 V
Brand compatibility
Lenovo
Features
Compatibility
ThinkPad Edge ThinkPad L410, L412, L420, L421, L510, L512, L520 ThinkPad R60, R60e, R61, R61e, R61i ThinkPad R400, R500 ThinkPad SL300, SL400, SL410, SL500, SL510 ThinkPad T60, T60p, T61 ThinkPad T400, T410, T410i, T400s, T410s, T410si, T420, T420s, T500, T510, T510i, T520, T520i, W520 ThinkPad T520 Dual Core models only ThinkPad X60, X60s, X60 Tablet ThinkPad X61, X61s, X61 Tablet, X61LS ThinkPad X100e, X120e ThinkPad X200, X200s, X200t, X200 Tablet, X201, X201i, X201s, X201t, X201 Tablet ThinkPad X300, X301 ThinkPad Z60m, Z61e, Z61m, Z61t Lenovo 3000 C100, C200 Lenovo 3000 N100, N200 Lenovo 3000 V100, V200
Design
Product colour *
Black