location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 90780 cable trunking system accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Duct Corner Connection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90780 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849907807
Category:
Accessories for cable trunking such as electric cable, brackets and wireways.
Cable Trunking System Accessories Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 16:01:45
The date of the most recent change of this product data-sheet in Icecat.
Goobay 90780 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 90780 cable trunking system accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 34 mm cable management offers space for several cables such as TV cables, charging cables or power cables
  • - Cable protector comes with a sleek design and can be easily installed thanks to pre-punched holes
  • - Mounting material for the cable guide is included in the scope of delivery
  • - Cable trunking corner clip helps to lead cable ducts around room corners
Long product name Goobay 90780 cable trunking system accessory :
The short editorial description of Goobay 90780 cable trunking system accessory

Cable Duct Corner Connection
More>>>
Short summary description Goobay 90780 cable trunking system accessory:
This short summary of the Goobay 90780 cable trunking system accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 90780, Silver, Plastic, 33 mm, 16 g, 1 pc(s)

Long summary description Goobay 90780 cable trunking system accessory:
This is an auto-generated long summary of Goobay 90780 cable trunking system accessory based on the first three specs of the first five spec groups.

Goobay 90780. Product colour: Silver, Material: Plastic. Width: 33 mm, Weight: 16 g. Quantity per pack: 1 pc(s)