location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UM280Xi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003779
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611139
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra short throw projector White
  • - 3LCD 2800 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 3000:1
  • - Zoom capability
  • - Ethernet LAN connection
  • - 16 W
  • - AC 235 W
Warranty: 3 years pan-European service
Long product name NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White :
The short editorial description of NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White

3LCD, 2800 ANSI Lumen, 1024 x 768, 4:3, 3000:1, 230/170/140 W, 5.2 kg
More>>>
Short summary description NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC UM280Xi, 2800 ANSI lumens, 3LCD, XGA (1024x768), 3000:1, 4:3, 1600.2 - 2692.4 mm (63 - 106")

Long summary description NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of NEC UM280Xi data projector Ultra short throw projector 2800 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC UM280Xi. Projector brightness: 2800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Zoom ratio: 1.4:1. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1600 x 900, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Country Distributor
United Kingdom 1 distributor(s)