location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DTEL2 surge protector Beige 120-230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DTEL2 DataShield In-Line Surge Protector for Network and Phone Lines, 2-Line RJ11/RJ45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTEL2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332010865 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DTEL2 surge protector Beige 120-230 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ11/RJ45 2-line dial-up surge protector
  • - Protects against the effects of electrostatic discharge
Warranty: Lifetime limited
Long product name Tripp Lite DTEL2 surge protector Beige 120-230 V :
The short editorial description of Tripp Lite DTEL2 surge protector Beige 120-230 V

DataShield In-Line Surge Protector for Network and Phone Lines, 2-Line RJ11/RJ45
More>>>
Tripp Lite DTEL2 surge protector Beige 120-230 V:
The official marketing text of Tripp Lite DTEL2 surge protector Beige 120-230 V as supplied by the manufacturer

DTEL2 surge suppressor is designed to protect data and communications equipment against AC transients caused by electrostatic discharge and ground surges that can enter equipment from the signal lines or chassis ground. The DTEL2 features RJ45/RJ11 plugs for modems, telephone lines and answering or fax machines.

Short summary description Tripp Lite DTEL2 surge protector Beige 120-230 V:
This short summary of the Tripp Lite DTEL2 surge protector Beige 120-230 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DTEL2, 120-230 V, 250 A, Beige, China, 90 g, 25.4 mm

Long summary description Tripp Lite DTEL2 surge protector Beige 120-230 V:
This is an auto-generated long summary of Tripp Lite DTEL2 surge protector Beige 120-230 V based on the first three specs of the first five spec groups.

Tripp Lite DTEL2. Nominal input voltage: 120-230 V, Nominal current output: 250 A. Product colour: Beige, Country of origin: China. Weight: 90 g, Width: 25.4 mm, Depth: 25.4 mm. Package width: 76.2 mm, Package depth: 53.3 mm, Package height: 132.1 mm. Master (outer) case width: 114.3 mm, Master (outer) case length: 241.3 mm, Master (outer) case height: 266.7 mm

Power
Nominal input voltage *
120-230 V
Nominal current output
250 A
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
RJ-11 ports quantity
1
Features
Product colour *
Beige
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
90 g
Width
25.4 mm
Depth
25.4 mm
Height
88.9 mm
Packaging data
Package width
76.2 mm
Package depth
53.3 mm
Package height
132.1 mm
Package weight
90 g
Other features
Telephone line protection
Yes
Network line protection
Yes
Logistics data
Master (outer) case width
114.3 mm
Master (outer) case length
241.3 mm
Master (outer) case height
266.7 mm
Master (outer) case weight
1.36 kg
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332010862
Country Distributor
United States 1 distributor(s)