Nokia logo

Nokia E61i 7.11 cm (2.8") Symbian OS 1500 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30464
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Nokia E61i 7.11 cm (2.8") Symbian OS 1500 mAh White:

Nokia E61i, 7.11 cm (2.8"), 320 x 240 pixels, Symbian OS, White

Long summary description Nokia E61i 7.11 cm (2.8") Symbian OS 1500 mAh White:

Nokia E61i. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Operating system installed: Symbian OS. Battery capacity: 1500 mAh. Product colour: White. Weight: 150 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.