location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N81 8GB 6.1 cm (2.4") 1050 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N81 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B726
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N81 8GB 6.1 cm (2.4") 1050 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.1 cm (2.4") 320 x 240 pixels
  • - 2.0+EDR
  • - Single camera
  • - 1050 mAh
Long product name Nokia N81 8GB 6.1 cm (2.4") 1050 mAh :
The short editorial description of Nokia N81 8GB 6.1 cm (2.4") 1050 mAh

N81 8GB
More>>>
Short summary description Nokia N81 8GB 6.1 cm (2.4") 1050 mAh:
This short summary of the Nokia N81 8GB 6.1 cm (2.4") 1050 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N81 8GB, 6.1 cm (2.4"), 320 x 240 pixels

Long summary description Nokia N81 8GB 6.1 cm (2.4") 1050 mAh:
This is an auto-generated long summary of Nokia N81 8GB 6.1 cm (2.4") 1050 mAh based on the first three specs of the first five spec groups.

Nokia N81 8GB. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1050 mAh. Weight: 140 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:17:59
Uk has collected 83 expert reviews for Nokia N81 8GB 6.1 cm (2.4") 1050 mAh and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
mobilecomputermag.co.uk
Updated:
2013-11-09 10:17:56
The Nokia N-Gage may be a dead duck, but that mediocre phone and lacklustre handheld console did help bring mobile gaming into the mainstream. The N-Gage does live on as a gaming platform along the lines of Xbox Live though, and is integrated seamless...
Good Great for music and games; fast and powerful operating system...
Bad Feels cheap; nasty keypad...
Bottom line A very powerful and good value smartphone with plenty of storage, but build quality lets it down...
67%
iMobile.com.au
Updated:
2013-11-09 10:17:56
Nokia announced the N81 8GB alongside two other handsets (N81 and N95 8GB) in August 2007. The handsets, as their model name suggests, are part of Nokia’s elite line of mobile phones – I mean, “multimedia computers” –...
0%
letsgomobile.org/en
Updated:
2013-11-09 10:17:56
Nokia N81 8GB review G radually more mobile phones with a large internal memory are being added to the assortment of various mobile phone manufacturers. Nokia have joined the club and have put several mobile phones on the market that feature a large in...
72%
itreviews.com
Updated:
2013-11-09 10:17:56
The N81 8GB certainly has plenty of memory, and there are some other nice features. But this is a chunky phone which is disappointing in some areas. If you like the idea of all that storage, consider the N95 8GB as a better featured alternative. Nokia...
0%
3g.co.uk
Updated:
2013-11-09 10:17:57
Nokia N81 Review ( 8GB ) by 3G.co.uk 3Gs 30 Second Comment Is the Nokia N81 8GB in the shade of its stable mate N95 8GB. Lets find out. Nokia N81 Review ( 8GB ) by 3G.co.uk One of the obvious perks of writing reviews for 3G.co.uk is that we get the...
0%
pocket-lint.com
Updated:
2013-11-09 10:17:57
The N81 will still be seen as the Nokia N95s cheaper brother and with that in mind will always be fighting to prove its worth, especially when you see both in the store for free come its launch at Christmas - if you sign a big enough contract. As a mu...
Good Screen, games look great, Ovi service, 3G, 8GB on-board memory, 3.5mm jack, landscape mode, Wi-Fi...
Bad Looks like another Nokia, confusing button interface, only 2 megapixel digital camera...
Bottom line The N81 will still be seen as the Nokia N95s cheaper brother and with that in mind will always be fighting to prove its worth...
80%
techradar.com
Updated:
2013-11-09 10:17:57
We were looking forward to the Nokia N81. On paper it seemed to suit our needs perfectly, being able to play music, take decent photos, show videos, and display GPS info. For gaming fans, it also comes preloaded with the Nokias N-Gage gaming software...
Good Wi-Fi 3G connectivity, Generous 8GB of onboard memory, Good all-round handset offering music, photos, gaming and internet...
Bad Clunky design, Only 2-megapixel camera...
Bottom line We were looking forward to the Nokia N81. On paper it seemed to suit our needs perfectly, being able to play music, take decent photos, show videos, and display GPS info (via an optional external Bluetooth receiver). For gaming fans, it also comes prel...
80%
techadvisor.co.uk
Updated:
2013-11-09 10:17:58
Some would say Nokias N81 8GB is a bit of a tease; that you might expect a little more sophistication from the worlds largest mobile phone manufacturer. While the N81s fancy multimedia credentials, excellent connectivity options and well-designed...
80%
theregister.co.uk
Updated:
2013-11-09 10:17:59
The N81 arrives at the same time as its more luxuriantly-equipped N95 stablemate, bringing a smidgen more choice at a lower price to the high-capacity music-mobile arena. Nokias N81: glossy but cheap-looking Nokia is, unsurprisingly, focusing on the...
Bottom line If you’re looking for plenty of track storage in a smartphone, the N81 is a lower-cost alternative to the N95 and, indeed, Apple’s iPhone. It doesn’t come with the same wealth of functionality as the N95 – no GPS and a lower qualit...
83%
knowyourmobile.com
Updated:
2014-03-20 05:05:40
Its hardly surprising that the Nokia N81 8GB has found itself propelled into the ranks of so-called iPhone killers. The "8GB" bit is an immediate giveaway; this Nokia smartphone is stacked with storage to rival the Apple phones capacity, and is geare...
Good 2 megapixel camera, 3G/HSDPA, WiFi, 8GB memory...
Bad Bulky handset, Fiddly controls...
Bottom line A feature heavy 8GB that is let down by its design...
70%
stuff.tv
Updated:
2014-03-20 05:05:40
Video review: The N81 8GB shows how the mobile music and gaming gig should be done, but wont give the PSP and iPod sleepless nights...
Good Awesome storage capacity. Great gaming abilities. Slick sounding music player. Over-the-air full track music downloads...
Bad Cramped front keypad. Unresponsive touch Navi-Wheel. Disappointingly meagre camera. Weighty in the pocket...
Bottom line The N81 8GB shows how the mobile music and gaming gig should be done, but wont give the PSP and iPod sleepless nights...
80%
expertreviews.co.uk
Updated:
2015-12-20 09:54:48
Nokias N-Gage was a brave attempt to combine a mobile phone with a portable gaming device. Sadly, it wasnt much good at either function, due to its odd design and limited graphics power. Now the N-Gage name lives on as a gaming portal similar to M...
80%
gadgetspeak.com
Updated:
2015-12-20 09:54:48
Click image to enlarge! The Nokia N81 mobile phone has a rather chunky appearance and adopts the slider style of unit. Measuring 102 x 50 x 17.9mm (L x W x D) and weighing 140g, this phone is predominately black with a matt silver band running round t...
60%
goodgearguide.com.au
Updated:
2015-12-20 09:54:48
Following in the footsteps of past N-series phones, Nokias N81 is a 3G mobile handset with a heavy skew towards music playback. While it is a decent phone in many ways, with a robust list of features, poor control and build quality as well as a lack o...
Good Great music player, nice operating system, 8GB storage...
Bad Design could be better, poor camera, navi wheel doesnt work well The Final Word If youre looking for a high capacity, music-oriented phone and arent fazed by some design and control issues then Nokias N81 might be for you.
Bottom line If youre looking for a high capacity, music-oriented phone and arent fazed by some design and control issues then Nokias N81 might be for you.
70%
pocket-lint.com
Updated:
2015-12-20 09:54:48
The N81 will be seen as the Nokia N95s cheaper brother and with that in mind will always be fighting to prove its worth, especially when you see both in the store for free come its launch at Christmas, if you sign a big enough contract. The feature set...
Good Screen, games look great, Ovi service, 3G, 8GB on-board memory, 3.5mm jack, landscape mode, Wi-Fi...
Bad Looks like another Nokia, confusing button interface, only 2 megapixel digital camera...
Bottom line The feature set is good and overall welcomed and will certainly be one to watch when it becomes available later in the year...
0%
cgena.com
Updated:
2016-11-24 12:04:48
A closer look of the back of the phone shows tiny speckles that shine as light reflects from the panel -nice and subtle. The sliding mechanism is firm. You do not need to slide it in place all the way. It moves by itself with a nice snapping sound when...
0%
Mobile88.com
Updated:
2016-11-24 12:04:48
on August 29 ¡¥2007 at the Go Play! expo Nokia introduced two new products especially designed to support the N-Gage platform Nokia N81 and its 8Gb modification and Nokia N95 8Gb. There¡¦s a huge hardware difference between the t...
0%
techtree.com
Updated:
2016-11-24 12:04:48
Nokia has finally addressed the demand for a new N-Gage/N-Gage QD by the fans of these late gaming handsets from Nokia. The 2 were true gaming devices back then and had they been developed further, could have easily given the PSP and Nintendo a run for...
Good ARM 11 369 MHz Processor, Sound Quality, 8GB internal memory, Gaming Keys, 3G, Video recording VGA @ 15 fps.
Bad Poor Build, Poor Battery, Bulky, 2 MP camera, No Card Slot, Expensive, Doesnt do justice to the N-Gage phone.
50%
firstpost.com
Updated:
2016-11-24 12:04:48
View SpecificationsIn this age of high-end mobile phones (or should I say handheld computers and communication-cum-entertainment devices?) Nokia is a household name. Its latest addition to the stable is the N81, whose USP is a whopping 8GB of internal...
Good Great music player, Free media content, Smooth slider action...
Bad Bulky, plain-looking design, Unergonomic key placement, Gallery viewing is slow, Navi-wheel not very responsive, Poor battery...
Bottom line View SpecificationsIn this age of high-end mobile phones (or should I say handheld computers and communication-cum-entertainment devices?) Nokia is a household name. Its latest addition to the stable is the N81, whose USP is a whopping 8GB of internal...
60%
gsmarena.com
Updated:
2016-11-24 12:04:49
The Nokia N81 8GB is a truely exciting smartphone combining the power of Symbian 9.2 OS spiced up with the new N-Gage platform. What we have in N81 8GB is entertainment and multimedia unleashed. Not only does its specs sheet impress, but it promises...
0%