Cisco logo

Cisco Small Business SG200-50FP Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36138
Info modified on:
02 Jun 2023, 03:37:26
Long product name Cisco Small Business SG200-50FP Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Black:

SG200-50FP - 50x RJ-45 Gigabit Ethernet, 2x Gigabit RJ45/SFP combo, 100Gbps, 74.41 Mpps, 8000 MAC, 375W PoE, L2, UK power supply

Short summary description Cisco Small Business SG200-50FP Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Black:

Cisco Small Business SG200-50FP, Managed, L2, Gigabit Ethernet (10/100/1000), Power supply PoE

Long summary description Cisco Small Business SG200-50FP Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Black:

Cisco Small Business SG200-50FP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Address table size: 8000 entries, Switching capacity: 100 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power supply PoE

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.