location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55PFS7109/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PFS7109/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581705381
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:29:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² PMR (Perfect Motion Rate) 600 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN connection
  • - 400 x 400 mm
  • - 47 W
Long product name Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² :
The short editorial description of Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²

55", 1920 x 1080, 350 cd/m2, 600Hz PMR, 20W, 4 x HDMI, 2 x USB, LAN, Wi-fi, NTSC, PAL, SECAM
More>>>
Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:
The official marketing text of Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² as supplied by the manufacturer

Ultra Slim Smart Full HD LED TV
With Ambilight 2-sided
The Philips 7100 series Smart LED TV has an extreme narrow bezel with diamond cut trim that will capture your heart. But it’s more than just good-looking: it’s fully loaded with features like Ambilight, 3D, Skype™ and more.

Light up your life. Love it. Live it.
- Ambilight changes the way you look at TV forever

A TV that’s more than Smart, it’s beautiful
- Extreme Narrow bezel: defining your viewing experience
- Ultra Slim lines for a refined profile

A picture so real, you’ll forget it’s TV
- Pixel Precise HD Engine: discover vivid Picture Quality
- 600Hz PMR for flawless moving images
- 3D realistically takes you places you’ve never been before

Connect, communicate, record and share
- Smart TV: a whole new world to explore
- MyRemote app: the Smarter way to interact with your TV
- Wi-Fi Miracast™—mirror your smartphone screen to your TV
- Cloud TV and Cloud Explorer bring worlds together
- Multiroom TV—share live TV and recordings between TVs

Short summary description Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:
This short summary of the Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 55PFS7109/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:
This is an auto-generated long summary of Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 55PFS7109/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom, 4:3, 16:9
Supported video modes
1080p
Display brightness *
350 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 600 Hz
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
140 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
Netflix, YouTube
Music apps
Spotify
Lifestyle apps
Facebook, Skype, Twitter
Audio
RMS rated power *
20 W
Auto volume leveler
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Miracast
Yes
Browsing
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
400 x 400 mm
Integrated on/off switch
Yes
Ambient lighting
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Video format supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, AMR, LPCM, M4A, MP3, WMA
Image formats supported
BMP, GIF, JPG, JPS, PNG, PNS
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
No
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
Ports & interfaces
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
47 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1231 mm
Depth (with stand)
280 mm
Height (with stand)
770 mm
Weight (with stand)
18.9 kg
Width (without stand)
1231 mm
Depth (without stand)
54 mm
Height (without stand)
716 mm
Weight (without stand)
17.4 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1470 mm
Package depth
133 mm
Package height
830 mm
Package weight
24.6 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control
Yes
Other features
3D compatibility
Yes
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
3D glasses included
Yes
3D glasses quantity
4
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
2D-3D converter
Yes
3D type
Passive
Annual energy consumption
69 kWh
Green (Eco) compliant
Yes
Energy efficiency class (old)
A++
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:40:56
Uk has collected 4 expert reviews for Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)