location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EE-CP905 QWERTY Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EE-CP905
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EE-CP905UWEGWW
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EE-CP905 QWERTY Bluetooth White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY
  • - Wireless Bluetooth
  • - Lithium Polymer (LiPo)
  • - Brand compatibility: Samsung
  • - White
More>>>
Short summary description Samsung EE-CP905 QWERTY Bluetooth White:
This short summary of the Samsung EE-CP905 QWERTY Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EE-CP905, QWERTY, Samsung, GALAXY Note PRO 12.2, GALAXY Tab PRO 12.2, White, Wireless, Bluetooth

Long summary description Samsung EE-CP905 QWERTY Bluetooth White:
This is an auto-generated long summary of Samsung EE-CP905 QWERTY Bluetooth White based on the first three specs of the first five spec groups.

Samsung EE-CP905. Keyboard: QWERTY. Brand compatibility: Samsung, Compatibility: GALAXY Note PRO 12.2, GALAXY Tab PRO 12.2, Product colour: White. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery technology: Lithium Polymer (LiPo). Mobile operating systems supported: Android 4.4

Keyboard
Keyboard *
QWERTY
Keyboard number of keys
80
Pointing device *
No
Numeric keypad *
No
Flexible keyboard
No
Hot keys
Yes
Windows keys
No
Performance
Brand compatibility *
Samsung
Compatibility *
GALAXY Note PRO 12.2, GALAXY Tab PRO 12.2
Product colour *
White
Cover *
Yes
Wrist rest
No
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Device interface *
Bluetooth
Bluetooth version
3.0+HS
Power
Power source *
Battery
Battery technology
Lithium Polymer (LiPo)
System requirements
Mobile operating systems supported
Android 4.4
Weight & dimensions
Width
298.3 mm
Depth
207.3 mm
Height
7.45 mm
Weight
430 g
Other features
Keyboard form factor
Mini
Brand Image Product code Product Stock Price from
Samsung EE-CP905 QWERTY Bluetooth Black Samsung EE-CP905 QWERTY Bluetooth Black
(show image)
EE-CP905UBEGWW EE-CP905 0.00
(excl. VAT)
0 (incl. VAT)