location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moltio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8768/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8768/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103638445
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 00:00:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Electric moka pot 1.9 L
  • - Coffee beans, Ground coffee
  • - Built-in display
  • - 1850 W
  • - Black
Warranty: 2 years
Long product name Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L :
The short editorial description of Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L

15 bar, 1850 W, 230 V, 50 Hz, 80 cm, 1.9 L, 142 mm, 8.5 kg, 256 x 470 x 350 mm, 290 g
More>>>
Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L:
The official marketing text of Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L as supplied by the manufacturer

Every moment deserves its coffee flavor
Changing beans is now one click away

The Moltio espresso machine, a unique masterpiece crafted to offer a tailored taste
experience. Thanks to our exclusive bean switcher, preparing the right coffee that always
matches your mood and the occasion will be as easy as a click

Authentic Italian coffee perfection
- Delicious froth thanks to a patented automatic milk frother
- Coffee without waiting thanks to the quick heat boiler
- Coffee without burnt taste thanks to 100% ceramic grinders

Set the beverages to suit your taste
- Experiment with flavors thanks to the coffee bean switcher
- Save your favorite coffee settings
- Play with the coffee's richness with our adjustable grinders

Ease of cleaning and maintaining
- Easy cleaning thanks to removable brewing group
- Easy cleaning thanks to dishwasher-safe drip tray
- Fully automatic rinsing and de-scaling

100% ceramic grinders
This espresso machine is equipped 100% ceramic grinders. Saeco uses ceramic grinders because of their consistent grind without overheating the coffee bean for an impeccable espresso. Ceramic also ensures long-lasting performance and a totally silent operation.

Quick heat boiler
The Saeco quick heat boiler technology ensures your machine is always ready. Now you won't have to wait between brewing each espresso, but can prepare coffee after coffee.

Coffee bean switcher
You can now change beans with only one click thanks to the patented exchangeable bean container. Enjoy the convenience of quickly changing the beans blend and find the perfect fit for every taste preference and moment of the day.

Automatic milk frother
Preparing a tasty cappuccino is easy with this Saeco espresso machine thanks to the new, patented automatic milk frother with its cyclonic chamber. The milk frother, which baristas also call “cappuccinatore”, will draw milk directly from a milk carton or jug and froth it automatically, dispensing it directly into your cup. And thanks to the exclusive cyclonic chamber, a constant flow of milk without any splashing is guaranteed.

Saves your coffee settings
You will always get a perfect cup of espresso brewed just for you, according to your personal preference, thanks to our innovative memo function to adjust the coffee length, strength and temperature. Enjoy a superb coffee drink in your favorite cup with just the press of a button.

Dishwasher-safe drip tray
For your convenience, you can wash the drip tray of your Saeco in the dishwasher. This will save time and ensure a hygienic cleaning.

5 step adjustable grinders
Different coffee blends require different levels of granularity for the full flavor to unfold. The grind granularity of this espresso machine can be adjusted in 5 settings, from the finest grind, for a full bodied espresso, to the coarsest, for a lighter coffee.

Short summary description Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L:
This short summary of the Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Moltio HD8768/05, Electric moka pot, 1.9 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black

Long summary description Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L:
This is an auto-generated long summary of Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L based on the first three specs of the first five spec groups.

Saeco Moltio HD8768/05. Product type: Electric moka pot, Coffee maker type: Fully-auto, Water tank capacity: 1.9 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1850 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Number of grinder settings
5
Coffee beans capacity
290 g
Built-in milk frother
Yes
Number of spouts
2
Hot water system *
No
Appliance placement *
Countertop
Product type *
Electric moka pot
Water tank capacity *
1.9 L
Coffee input type *
Coffee beans, Ground coffee
Cooking functions & programs
Multi beverage *
Yes
Coffee making
No
Espresso making *
Yes
Cappuccino making *
No
Americano making
No
Ristretto making
No
Latte making
No
Latte Macchiato making
No
Mocha making
No
Lungo making
Yes
Caffe Crema making
No
Hot milk making
No
Tea making
No
Cooking functions & programs
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
Yes
Product colour *
Black
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
256 mm
Depth
470 mm
Height
350 mm
Weight
8.5 kg
Logistics data
Products per pallet
15 pc(s)
Other features
Pump pressure
15 bar
Country of production
Italy
Integrated on/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-25 02:41:04
Uk has collected 1 expert review for Saeco Moltio HD8768/05 coffee maker Fully-auto Electric moka pot 1.9 L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%