location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i3450 Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1992874 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771992873 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 04:42:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1992874 user manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Business Card, Plain paper
  • - Scan size (flatbed), maximum: 305 x 4100 mm
  • - Power supply type: AC 75 W
  • - Scanning noise level: 60 dB
Long product name Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey :
The short editorial description of Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey

Kodak i3450 Scanner
More>>>
Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey:
The official marketing text of Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey as supplied by the manufacturer

Delivering Efficiency, Information, and Results with Every Scan.
The Kodak i3000 Series Scanners are purpose-built to deliver consistent throughput and minimize downtime for your office. They're loaded with impressive imaging functionality for onboarding of information, and Intelligent Document Protection to defend against damaged documents and lost data. Two models feature an ingenious book-edge flatbed scanner – built right in. These A3 rotary scanners can take on virtually any challenge while taking up less space on your desk — making them the perfect fit for any business that doesn't have a second to waste.

Missions accomplished. The Kodaki3000 Series delivers consistently high throughput. Whether you're scanning in color or black and white, at 200 or 300 dpi, images, text or mixed-size documents — it doesn't matter, it just gets done.

Give productivity a major lift. Stack up the work. With a 250-sheet feeder/elevator you can neatly and efficiently scan document batches with ease. Our design ensures continuous throughput with rapid-fire scanning and less risk of jamming.

It's even smart enough to know when something's not right. Intelligent Document Protection provides an added level of document and data safeguarding. "Intelligent" because it listens for the very first indication of potential document damage from staples, paper clips or other obstructions. At the initial sound of any issue, sensors stop the scanning process to allow you to take appropriate action and correct the irregularity.

Flatbed at your fingertips. Our integrated book-edge A4 flatbed is designed to handle all kinds of exception documents. So book pages, passports, folders, fragile documents and more are simply no match for the Kodak i3250 and i3450 Scanners.

Better than ever. Kodak Alaris' Perfect Page technology optimizes image quality and intelligently manages a host of image processing tasks. It all happens automatically, with every scan.

Intelligent by design. Scanning is really only half the story. Configuring image profiles, defining job names and file destinations, and distributing information is truly crucial. That's where Kodak Alaris' Smart Touch functionality takes over. It streamlines repetitive tasks like filing to your server, simplifies distribution of content, and makes access to your data easy, whether you're in the office or out on the road.

Works incredibly well with others. Easily integrates with all TWAIN, ISIS, and Linux-based scanning applications so managing your data is just as easy as scanning your documents.

Built to meet the demands of today and the rigors of tomorrow. Make no mistake, these scanners are made to last. Designed to impress your most experienced employees and make life easier for workers who are just getting started. When it comes to getting work done day after day, depend on scanners that truly deliver.

Protect your investment. Ensure the optimal operation of your equipment and software with Kodak Essential Productivity Services and Kodak Advanced Proficiency Services. Our array of service offerings helps maximize efficiency and value in your business.

Flexible input for inflexible documents. Some contracts are not just unbreakable, they're unbendable, too. For those instances, simply choose the straight-through paper path option. This bypasses rotary scanning, enabling you to feed thick or exceptionally long documents right through.

Impact made compact. Proof that a smaller design doesn't have to compromise features. We've managed to engineer heavy-duty features into a device that takes up less space on your desk and less time in your day.

The Smart Touch graphical user display. Pre-configured scanning setups make common, yet complicated scanning tasks easy.

Short summary description Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey:
This short summary of the Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak i3450 Scanner, 305 x 4100 mm, 600 x 600 DPI, 48 bit, 24 bit, 8 bit, 90 ppm

Long summary description Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey:
This is an auto-generated long summary of Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey based on the first three specs of the first five spec groups.

Kodak i3450 Scanner. Scan size (flatbed), maximum: 305 x 4100 mm, Scan resolution, optical: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: ADF scanner, Product colour: Grey, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 20000 pages, Light source (scanning): LED. Auto document feeder (ADF) input capacity: 250 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Plain paper, Auto Document Feeder (ADF) media weight: 34 - 413 g/m²

Give productivity a major lift

The Kodak i3450 Scanner is purpose-built to deliver consistent throughput for your office. This A3 rotary scanner can take on virtually any challenge while taking up less space on your desk – making it the perfect fit for any business that doesn’t have a second to waste.

Versatile

The i3450 features an ingenious book-edge A4 flatbed scanner – built right in. It can also handle a wide range of exception documents with the integrated flatbed – ideal for book pages, passports, folders, and fragile documents.

Security for the condition of your documents

Intelligent Document Protection listens for problems and alerts you before they become jams or misfeeds.

Scanning
Scan size (flatbed), maximum *
305 x 4100 mm
Scan resolution, optical *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Film scanning
No
Levels of grayscale
256
ADF scan speed (b/w, A4)
90 ppm
ADF scan speed (colour, A4)
80 ppm
Duplex ADF scan speed (b/w, A4)
180 ipm
Duplex ADF scan speed (colour, A4)
160 ipm
Black/white scanning colour modes
Grayscale
Design
Scanner type *
ADF scanner
Product colour *
Grey
Display
LCD
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source (scanning)
LED
Scan file formats
BMP, JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
20000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
60 dB
Input capacity
Auto document feeder (ADF) input capacity
250 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
Letter
Yes
Auto Document Feeder (ADF) media weight
34 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
75 W
Power consumption (standby)
2.8 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
4000 MB
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Ubuntu 10.04
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Width
431.8 mm
Depth
371 mm
Height
257 mm
Weight
17.7 kg
Packaging content
Bundled software
Fully supported by Kodak Capture Pro Software and Kodak Asset Management Software Windows bundled software: TWAIN, ISIS, and WIA drivers; Kodak Capture Pro Software Limited Edition; Smart Touch (Linux SANE and TWAIN drivers available from www.kodakalaris.com/go/scanonlinux*); Kofax certified driver*
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, Code 25 (IR 2 of 5), EAN-13, EAN-8, U.P.C.
PC connection
USB 2.0
Scan technology
Dual CCD
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:16:25
Uk has collected 2 expert reviews for Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Grey Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Grey
(show image)
1140003 i3300 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i3250 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey Kodak i3250 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey
(show image)
1420975 i3250 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey
(show image)
1947506 i3400 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i3200 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey Kodak i3200 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey
(show image)
1641745 i3200 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)