Mitsubishi Electric logo

Mitsubishi Electric PLA-RP50BA air conditioner Air conditioner indoor unit White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16989
Info modified on:
21 Oct 2022, 10:14:32
Long product name Mitsubishi Electric PLA-RP50BA air conditioner Air conditioner indoor unit White:

5/6kW, 720-1080 m3/h, 32dB, C/C, White

Short summary description Mitsubishi Electric PLA-RP50BA air conditioner Air conditioner indoor unit White:

Mitsubishi Electric PLA-RP50BA, Air conditioner indoor unit, White, Cooling, Heating, 1100 W, 5600 W, 900 W

Long summary description Mitsubishi Electric PLA-RP50BA air conditioner Air conditioner indoor unit White:

Mitsubishi Electric PLA-RP50BA. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (cooling): C, Energy efficiency class (heating) (Average heating season): C. Indoor unit noise level (high speed): 32 dB, Indoor unit type: Ceiling, Indoor unit width: 84 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.