Nokia logo

Nokia 3110 Evolve 87 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32453
Info modified on:
26 Feb 2024, 15:20:06
Long product name Nokia 3110 Evolve 87 g Black:

3110 Evolve, TFT, 128x160, microSD, 16MB, 1.3MP camera, Bluetooth 2.0, infrared, USB 2.0, GSM, FM, black

Short summary description Nokia 3110 Evolve 87 g Black:

Nokia 3110 Evolve, Bar, 128 x 160 pixels, 1.3 MP, Bluetooth, 1020 mAh, Black

Long summary description Nokia 3110 Evolve 87 g Black:

Nokia 3110 Evolve. Form factor: Bar. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Wi-Fi. Bluetooth. FM radio. Battery capacity: 1020 mAh, Standby time (2G): 370 h. Weight: 87 g. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.