location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G2320HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2320HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.L17LA.TBE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ G2320HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 45 W
More>>>
Short summary description BenQ G2320HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the BenQ G2320HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G2320HD, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description BenQ G2320HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of BenQ G2320HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

BenQ G2320HD. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
30 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
51 cm
Viewable size, vertical
28.7 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Ergonomics
Tilt angle range
-5 - 20°
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
45 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (without stand)
547.2 mm
Depth (without stand)
183.9 mm
Height (without stand)
408.1 mm
Weight (without stand)
4.7 kg
Other features
TV tuner integrated
No
Video Dot Rate
205 MHz
Brand Image Product code Product Stock Price from
BenQ E2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Black BenQ E2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Black
(show image)
59H.LWLN.IBE E2420HD 0.00
(excl. VAT)
0 (incl. VAT)
BenQ E2200WA computer monitor 55.9 cm (22") 1680 x 1050 pixels BenQ E2200WA computer monitor 55.9 cm (22") 1680 x 1050 pixels
(show image)
9.H.0D9LL.L8E E2200WA 0.00
(excl. VAT)
0 (incl. VAT)