Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 640 x 480 sensor resolution
- - Perfect for use with Skype, Cortana, etc.: just plug in and start
- - Integrated dimmable LED lights for recording in low light conditions
- - Built-in microphone for clear sound quality
- - Smart stand, ideal for both laptop screens and flat surfaces
Warranty:
2 years
Long product name Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
:
SpotLight Webcam
The short editorial description of Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
SpotLight Webcam
More>>>
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black:
The official marketing text of Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black as supplied by the manufacturer
Webcam with built-in microphone and integrated LED lights
Short summary description Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black:
This short summary of the Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Trust Spotlight Webcam, 640 x 480 pixels, 30 fps, USB 2.0, Black, 112 g, 278 g
Long summary description Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black:
This is an auto-generated long summary of Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black based on the first three specs of the first five spec groups.
Trust Spotlight Webcam. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Host interface: USB 2.0, Product colour: Black. Weight: 112 g. Package weight: 278 g. Hardware prerequisites: Windows Vista or XP. USB port (USB 2.0 recommended).