location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ694B show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array :
The short editorial description of HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array

HP StorageWorks 4400 Enterprise Virtual Array 146GB 15K HDD Field Starter Kit
More>>>
Short summary description HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array:
This short summary of the HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit

Long summary description HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array:
This is an auto-generated long summary of HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array based on the first three specs of the first five spec groups.

HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:35:55
Uk has collected 1 expert review for HPE StorageWorks EVA 4400 146GB 15K HDD Field Starter Kit disk array and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 17:28:37
Correction:This story originally indicated that the HP EVA4400 SAN system required a header server running Windows, this is incorrect. The HP EVA4400 is a Storage Area Network (SAN) system that provides data storage and security on a much larger scale...
Good Easy setup and administration, Highly scalable, Provides excellent data protection through reliable and redundant systems, Very high throughput rates allowing many simultaneous transactions, Priced to suit relatively small businesses.
Bad A populated rack is not easy to move. (Make sure you are certain about where it will be living!)...
Bottom line Reliable and scalable high-end data storage that medium sized businesses can afford.
82%
Country Distributor
United Kingdom 1 distributor(s)