location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Selphy CP760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3256B007
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI :
The short editorial description of Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI

Selphy CP760 300 x 300 dpi, USB, WiFi IEEE 802.11b, 2.5" TFT
More>>>
Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI:
The official marketing text of Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI as supplied by the manufacturer

Ultra-compact and easy to use, the SELPHY CP760 prints straight from your memory card or digital camera – producing beautiful, high quality photos in a wide range of sizes.

Features

- Ultra-compact affordable photo printer
- Easy to use
- Print from camera or memory card*
- 2.5” colour LCD
- Red-Eye Correction
- Instantly dry coating
- 100 year prints*
- Print in 52 seconds*
- Optional wireless printing*
- Range of print sizes*

Affordable, easy photo printing.

Compact and affordable
The affordable SELPHY CP760 puts great-quality photo printing within everyone’s reach. Its compact design allows for easy, tabletop operation.

Easy to use
Designed for all the family, the SELPHY CP760 has a straightforward operation that lets everyone from kids to grandparents join in the fun.

Prints on the spot
You don’t even need a computer to start printing. Slot a memory card* into the printer, select a picture, and you’re ready to go. Alternatively, print directly from any PictBridge or Canon Direct Print compatible device, including cameras and camcorders.

Large LCD screen
A bright, angled 2.5” LCD screen and improved user interface – now with support for 7 languages - provides a user-friendly way to select, preview and print images from memory card, or change print settings in seconds.

Better people shots, automatically
When printing from memory card, a special Image Optimize feature automatically detects faces in photographs – then corrects their brightness for superb, natural-looking results. Backgrounds are optimised separately to deliver the best possible prints. Also included is a Red Eye Correction feature, which lets you remove red-eye quickly and easily without the need for a computer.

Instantly dry coating
A special coating ensures that prints are dry to the touch from the instant they finish printing – and immediately protected from splashes, spills and sticky fingers.

100 year prints
Canon technology produces bright, vibrant prints that – if stored in an album – will retain their quality for up to 100 years.*

Ultra fast
Get lab-quality prints without the wait. The SELPHY CP760 produces stunning photos in as little as 52 seconds.*

Optional wireless printing
Using the optional Bluetooth adaptor, you can print pictures directly from compatible mobile phones.

Range of print sizes
Print your photos in a range of different sizes*, including credit card and wide, or turn them into fun stickers that children will love.

Short summary description Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI:
This short summary of the Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP760, Dye-sublimation, 300 x 300 DPI, Direct printing

Long summary description Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI:
This is an auto-generated long summary of Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon SELPHY CP760. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Direct printing

Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Standard media sizes
148 x 100mm - [KP-36IP, KP-72IP, KP-108IP] 100 x 200mm - [KW-24IP] 119 x 89mm - [KL-36IP] 86 x 54mm - [KC-18IF] 22.0 x 17.3mm (x8) - [KC-18IL]
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Compatible memory cards
CF, microSDHC, miniSD, MMC, MMCmicro, MS DUO, MS PRO, MS PRO DUO, SD, SDHC, xD
Power
Power consumption (printing) *
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
180 x 126.7 x 73.1 mm
Connectivity technology
Wired
Macintosh connectivity
Yes
Compatible operating systems
Windows 2000 SP4 / XP (SP2) / Vista Mac OS X v10.3 - v10.4
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:35
Uk has collected 15 expert reviews for Canon SELPHY CP760 photo printer Dye-sublimation 300 x 300 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 19:52:35
Dedicated photo printers, designed to produce 6 x 4in photos from a PictBridge camera, memory card or via USB from your Mac, are thick on the ground, but nearly all of them are inkjet-based. While theres nothing wrong with an inkjet print, it can be s...
80%
pocket-lint.com
Updated:
2016-11-14 19:52:35
Some quality issues, but otherwise this is a competent little photo printer that is simple to use with plenty of connection options...
Good PictBridge, connection options, print quality with some exceptions, simplicity...
Bad Screen quality poor, only get five prints in box, colour bleed, prints a little dark...
Bottom line Some quality issues, but otherwise this is a competent little photo printer that is simple to use with plenty of connection options...
70%
techtree.com
Updated:
2016-12-27 19:40:35
Talk about ultra-portability - the Canon SELPHY CP760 is a white tiffin box-size photo printer. It is probably meant to go well with a Macintosh, which is popularly associated with photo studio work. Based on dye-sublimation technology, it has a 2.5...
Good Excellent print quality, Fast, Compact, Reasonable cost per print, Memory slots.
Bad Large power adapter, Large footprint while printing, Screen could have been better.
Bottom line Talk about ultra-portability - the Canon SELPHY CP760 is a white tiffin box-size photo printer. It is probably meant to go well with a Macintosh, which is popularly associated with photo studio work. Based on dye-sublimation technology, it has a 2.5...
70%