location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX301LA-C4003H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0191-M00600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659589501
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - 4.0
  • - Lithium Polymer (LiPo) 50.6 Wh
  • - Windows 8 64-bit
Long product name ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue :
The short editorial description of ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue

Intel Core i5-4200U 1.6 GHz, 4GB DDR3 RAM, 128GB SSD, Intel HD Graphics, Wi-Fi, Windows 8 64 Bit
More>>>
ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue:
The official marketing text of ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue as supplied by the manufacturer

Windows 8 - Beautiful, fast, fluid
Windows 8 has been re-imagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

Super fast transmission speeds with USB 3.0
ASUS notebooks are the first to feature USB 3.0. It delivers transfer speeds of up to 5Gbps, or up to 10 times that of current USB2.0 standards. This allows for faster transfers of large files like HD movies. Devices even recharge faster with 900mA charging; while USB 3.0 incorporates some environmentally-friendly features that save energy – it puts devices in idle or shuts them down when not in use.
*USB3.0 speeds quoted are in accordance with component specifications. Actual speeds may vary by configuration and devices used.

SonicMaster


ASUS SonicMaster elevates your aural experience

ASUS’ specialist Golden Ear team worked together with Bang & Olufsen ICEpower® to deliver the exclusive SonicMaster Technology – a combination of advanced hardware and software designed to deliver an immersive audio experience

Superior hardware meets refined software

SonicMaster revamps notebook audio, balancing sound, noise reduction, volume and dynamic range to eliminate distortion and boost performance. The superior resonance chamber design and materials used culminate in delivering sound system-like audio quality never before heard on a notebook.

Enjoy high quality video output with HDMI 1.4
HDMI 1.4 increases the maximum resolution to 4K × 2K (3840×2160p at 24 Hz/25 Hz/30 Hz and 4096×2160p at 24 Hz, which is a resolution used in digital theaters)
allows for a 100 Mb/s Ethernet connection between the two HDMI connected devices; as well as an Audio Return Channel, 3D Over HDMI

Short summary description ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue:
This short summary of the ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX301LA-C4003H, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue:
This is an auto-generated long summary of ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue based on the first three specs of the first five spec groups.

ASUS Zenbook UX301LA-C4003H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Blue

Design
Product type *
Laptop
Product colour *
Blue
Form factor *
Clamshell
Display
Touch screen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor *
i5-4200U
Processor number of cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express сonfigurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory, maximum *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Solid-state drive interfaces
SATA III
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Mini DisplayPorts quantity
1
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Smart Connect Technology
Yes
Intel Anti-Theft Technology
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel Matrix Storage Technology
No
Intel HD Audio Technology
Yes
Intel Active Management Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
50.6 Wh
Power
AC adapter input voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
325 mm
Depth
226 mm
Height
15.5 mm
Weight *
1.4 kg
Packaging content
Cables included
AC
Other features
LightScribe
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:34:47
Uk has collected 92 expert reviews for ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
digitalversus.com
Updated:
2014-03-28 01:34:47
Asus gave us a hands-on demonstration of the new lavishly priced Zenbook Infinity UX301LA, which it officially announced last month at IFA Berlin. Here are our first impressions of this... Asus has announced two new 13.3-inch ultrabooks, the Zenbook UX30...
Good Beautiful design, Good processing power, High screen contrast: 1,095:1, Battery life: 6 hours...
Bad Improved graphics, but still not enough for extensive gaming, Slightly unfaithful screen colours, Speakers...
Bottom line The Asus Zenbook Infinity UX301LA is a very good ultrabook with a superb body and high-end components for great all-round performance. The main drawbacks are slightly off-kilter onscreen colours and low-quality speakers. Another five-star laptop from Asus...
100%
expertreviews.co.uk
Updated:
2014-03-28 01:34:47
Asus's Zenbook laptops have always been desirable, but the UX301LA is easily the most elegant Ultrabook we've ever seen. The metallic finish on the UX301LA’s crystalline glass lid looks remarkably beautiful and its super slim chassis measures just 15.5mm...
Bottom line Stylish and powerful, but we prefer Apple’s 13in MacBook Pro...
80%
goodgearguide.com.au
Updated:
2014-03-28 01:34:47
ASUS has done a lot to make the Zenbook UX301LA Ultrabook a standout device. It's well built, good looking, and it has a comfortable feel to it. Furthermore, its screen has one of the highest resolutions on the market. In a way, it's the perfect Ultrabook...
Good High resolution screen, RAID 0 array, Well built and comfortable to use...
Bad The SD card slot leaves cards half exposed, Relatively short battery life...
Bottom line ASUS has made a few changes to its Zenbook since we last saw it, both in terms of looks and configuration options. It continues to be an appealing Ultrabook, especially if you want a high resolution screen and fast performance, but it still needs a little...
80%
Digitaltrends.com
Updated:
2014-03-28 01:34:47
Every industry has its wars. With cars , manufacturers fight over horsepower. With pizza, it's speedy delivery. Now the laptop market, after years of fighting over MHz and RAM, has a new battleground; display resolution. Apple fired the first shots in th...
Good Elegant design, Thin and light, Bright 2560x1440 display, Strong performance...
Bad Lackluster connectivity, Build quality doesn't match the price, So-so keyboard and touchpad, Overpriced...
Bottom line The UX301LA is, in many ways, a worthy step forward for the company's already excellent Zenbook line. Besides its elegant, eye-catching design, the system shaves off weight and improves display resolution while still providing decent battery life, somet...
30%
pcauthority.com.au
Updated:
2014-04-15 01:03:44
Glass isn't the most obvious choice when it comes to crafting an Ultrabook, but the ASUS Zenbook UX301LA-DE002P throws caution to the wind. It clamps its 13.3in IPS (2560 x 1440 resolution)touchscreen between two plates of Gorilla Glass and partners a top...
Bottom line Very pricey, but you get a tops piece of kit...
83%
crn.com.au
Updated:
2014-05-01 01:23:14
Glass isn't the most obvious choice when it comes to crafting an Ultrabook, but Asus has thrown caution to the wind with the Zenbook UX301LA. Stepping in at the top of the Zenbook range, the UX301LA sandwiches its 13.3in touchscreen between two plates of...
0%
ultrabookreview.com
Updated:
2014-05-02 01:32:32
In this article we're going to talk about the Asus Zenbook UX301LA, or the so called Zenbook Infinity, Asus's top of the line ultrabook available right now. It combines a sleek body made from glass and metal with a high-resolution touchscreen and a powerf...
Good solid and nice looking body, decent keyboard and trackpad, awesome screen, great performances, good battery life, punchy speakers...
Bad some design quirks, expensive...
Bottom line A sleek body covered in glass and metal, an awesome screen and a fast hardware platform. All these put together make the Asus Zenbook UX301, one of the most interesting premium ultrabooks of the moment...
80%
techadvisor.co.uk
Updated:
2014-05-06 01:04:47
With the Zenbook line, Asus has intentionally copied many design aspects of Apple's MacBook Air, such as its familiar wedge shape, chiclet-style keys, surrounded by a smooth ceramic material, and roomy trackpad. That's no bad thing, as the MacBook Air is...
Bottom line After using the Asus UX301LA for a while, it leaves us with no major complaints, it works excellently as a portable computer and is unlikely to cause any problems.??But it equally lacks a single wow-factor feature that make us love it. It gets the job don...
70%
techradar.com
Updated:
2014-06-06 01:23:22
The original 2011 Asus Zenbook was one of the first laptops to adhere to Intel's Ultrabook specification, which places strict design guidelines on manufacturers. To earn that label, laptops must meet certain requirements regarding its dimensions, battery...
Good Good overall performance, Good, quality sound, Excellent trackpad and gesture software...
Bad Comparatively expensive, SSDs are slow, Screen resolution produces tiny text...
Bottom line I'm slightly underwhelmed by the blandness of the Asus Zenbook UX301LA. There's nothing to really hate about it, but nothing to truly love either. Anyone who buys one wont find any real faults with it, but is unlikely to relish the opportunity to open an...
70%
techradar.com/au/
Updated:
2014-06-06 01:23:22
The original 2011 Asus Zenbook was one of the first laptops to adhere to Intel's Ultrabook specification, which places strict design guidelines on manufacturers. To earn that label, laptops must meet certain requirements regarding its dimensions, battery...
Good Good overall performance, Goodquality sound, Excellent trackpad and gesture software...
Bad Comparatively expensive, SSDs are slow, Screen resolution produces tiny text...
Bottom line I'm slightly underwhelmed by the blandness of the Asus Zenbook UX301LA. There's nothing to really hate about it, but nothing to truly love either. Anyone who buys one wont find any real faults with it, but is unlikely to relish the opportunity to open an...
70%
reviewed.com
Updated:
2014-06-21 01:47:00
When it comes to laptops, the term "ultrabook" can conjure up all sorts of adjectives: light, slim, great battery life. All describe the typical ultraportable experience. It's rare for an ultrabook to call another description to mind: powerful. And yet, t...
Bottom line The Asus Zenbook UX301LA is a flagship machine in every sense of the word. As far as ultrabooks go it's one of the lightest, smallest, best-designed laptops we've seen yet. Its body may be a magnet for fingerprints, but it has a design to be admired, with...
94%
T3.com
Updated:
2014-07-06 01:11:33
Apple's MacBook Air has been the top dog among super-light laptops for years now, but Asus' Zenbook line has been a solid alternative for those who want sleek styling with Windows OS. If you're after a top-spec ultrabook, but you don't fancy the idea of l...
Good Decent build quality, Responsive QHD touch screen, Powerful enough for most tasks...
Bad Less-than-average battery, Underpowered GPU...
80%
wovow.org
Updated:
2016-12-22 03:35:45
Ultrabook Asus Zenbook UX301LA with 13.3-inch IPS-screen will likely look already become a classic MacBook Air 13 sample in 2011, but it boasts the most modern filling. Examined by us ultrabook is equipped with a powerful processor IntelCorei7 4500U. True...
Good Build quality, Good overall performance, Good sounding speakers, Convenient touchpad...
Bad Small text on the screen, high-resolution, strains your eyes, Looks cheaper than its value...
0%
cgmagonline.com
Updated:
2018-06-04 04:01:27
When looking at notebooks for gaming, the issue is always size over performance. Most gaming PC's on the market are big, not suitable for the person on the go, and most ultrabooks lack any ability to game. ASUS, with its new ZENBOOK UX301, has built somet...
70%
hardwarezone.com.my
Updated:
2019-12-01 21:49:22
In the blink of an eye and seven years have gone by. That's how old the ZenBook series is today. Introduced in 2011, we have seen numerous iterations of ZenBook notebooks but they have all been bound by a common focus on cutting-edge design and technolog...
0%
Brand Image Product code Product Stock Price from
ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White
(show image)
UX301LA-C4004H UX301LA-C4004H 0.00
(excl. VAT)
0 (incl. VAT)