HP logo

HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234240
Info modified on:
14 Jun 2024, 12:55:49
Warranty:
90 Days (Return to HP - Unit Replacement)
Long product name HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner:

HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner

HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner:

Six UV-resistant ink colors and HP's Jetexpress technology combine to help bring durability, unrivalled print speeds, and ultimate photo quality to production printing.Get fast, no-compromise UV-resistant inkjet printing with HP 83 UV Printheads and HP's Jetexpress technology.

The value pack bundle offers these system components at a price that is lower than purchasing them separately.

Smart chips embedded in each of the HP 83 UV Ink Cartridges and Printheads monitor ink usage, track printhead wear, and alert you when it's time to replace your supplies.

Short summary description HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner:

HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner, HP Designjet 5000 and 5500 Printer series, Magenta, C4962A, Singapore, 114.3 mm, 264.2 mm

Long summary description HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner:

HP 83 Magenta DesignJet UV Printhead and Printhead Cleaner. Compatibility: HP Designjet 5000 and 5500 Printer series, Printing colours: Magenta, OEM code: C4962A. Width: 114.3 mm, Depth: 264.2 mm, Height: 35.6 mm. Package dimensions (WxDxH): 264 x 36 x 114 mm, Package width: 264.2 mm, Package depth: 114.3 mm. Larger master carton quantity: 110 pc(s), Products per pallet: 1100 pc(s), Pallet gross weight: 290.3 g. Quantity per box: 1 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.