Philips AVENT logo

Philips AVENT SCF302/01 breast pump 125 ml Electronic

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126975
Info modified on:
09 Mar 2024, 14:19:00
Long product name Philips AVENT SCF302/01 breast pump 125 ml Electronic:

1 x 125ml, 0 - 6m, 100 - 240V, % BPA

Philips AVENT SCF302/01 breast pump 125 ml Electronic:

The unique Philips Avent BPA Free Manual Breast Pump SCF302/01 assures you enhanced efficiency, being clinically proven to express more milk than a hospital grade double electric pump.

Benefits and features:
- Learns and continues your pumping rhythm

Stimulate and Express
- Gentle vacuum mimics baby's suckling for steady milk flow
- Soft massage cushions trigger natural let-down, like baby

Helps you breastfeed longer
- More milk, naturally

Use three ways
- By mains power, battery power and manual

Short summary description Philips AVENT SCF302/01 breast pump 125 ml Electronic:

Philips AVENT SCF302/01, 125 ml, Electronic, Transparent

Long summary description Philips AVENT SCF302/01 breast pump 125 ml Electronic:

Philips AVENT SCF302/01. Capacity: 125 ml. Extra soft, Newborn Flow Nipple: 1 pc(s), Electronic breast pump: 1 pc(s). AC input voltage: 100 - 240 V. Newborn nipple travel pack: 1 pc(s), Breast milk container (125 ml/ 4 oz): 1 pc(s), Bottle stand/funnel cover: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.