location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 1650EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A034022-I
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 500 pages per month
  • - Total input capacity: 200 sheets Total output capacity: 100 sheets
  • - 400 MHz
Warranty: 1 year
Long product name Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4 :
The short editorial description of Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4

Magicolor 1650EN, A4, 20ppm, 400 MHz, 256 Mb, 600 x 600 dpi x 4 bit, USB 2.0,
More>>>
Short summary description Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4:
This short summary of the Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 1650EN, Laser, Colour, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 1650EN. Print technology: Laser, Colour. Maximum duty cycle: 500 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:18:12
Uk has collected 9 expert reviews for Konica Minolta Magicolor 1650EN Colour 600 x 600 DPI A4 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-08-01 21:17:55
As the Samsung CLP-315 and Dell 1320cn demonstrate, it's possible to get a spectacular amount of colour laser printer without spending much more than £100. The Konica Minolta 1650en therefore has a tricky task on its hands, needing to balance performan...
Bottom line Struggles to stand out from the crowd in performance terms, and the running costs are high...
67%
pcadvisor.co.uk
Updated:
2011-08-01 21:18:04
Product Code: A034022 The Konica Minolta Magicolor 1650EN is a small, low-capacity printer that nicely fills the home-office niche. The Konica Minolta Magicolor 1650EN is an inexpensive colour laser printer that produces beautiful black text and vib...
Bottom line The compact Konica Minolta Magicolor 1650EN can be ideal for low-capacity printing in a home or small business setting. Though replacing the consumables is cheap, you’ll do it often and will have to absorb a higher price per page. Businesses with hi...
70%
pcauthority.com.au
Updated:
2011-11-07 20:44:30
As the Samsung CLP-315 and Dell 1320cn demonstrate, it's possible to get a spectacular amount of printer without spending much more than $200. The Konica Minolta 1650EN therefore has a tricky task on its hands, needing to balance performance and print...
Bottom line Struggles to stand out from the crowd in performance terms, and the running costs are high...
67%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta Magicolor 7450II Colour 600 x 600 DPI A3
(show image)
4039224-I Magicolor 7450II 0.00
(excl. VAT)
0 (incl. VAT)