HPE logo

HPE 509319-B21 processor 2.93 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56584
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 509319-B21 processor 2.93 GHz 8 MB L3:

Intel Xeon X5570, 2.93GHz, 8MB, 95W

Short summary description HPE 509319-B21 processor 2.93 GHz 8 MB L3:

HPE 509319-B21, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, X5570, 2.93 GHz, 64-bit

Long summary description HPE 509319-B21 processor 2.93 GHz 8 MB L3:

HPE 509319-B21. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Market segment: Server. Weight: 1.36 kg. L1 cache: 256 MB, Temperature (max): 75 °C

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.