HPE logo

HPE 4GB Quad Rank (PC3-8500) memory module 1 x 4 GB DDR3 1066 MHz

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44929
Info modified on:
24 Jul 2024, 09:41:17
Long product name HPE 4GB Quad Rank (PC3-8500) memory module 1 x 4 GB DDR3 1066 MHz:

4GB Quad Rank (PC3-8500), 1066 MHz

Short summary description HPE 4GB Quad Rank (PC3-8500) memory module 1 x 4 GB DDR3 1066 MHz:

HPE 4GB Quad Rank (PC3-8500), 4 GB, 1 x 4 GB, DDR3, 1066 MHz

Long summary description HPE 4GB Quad Rank (PC3-8500) memory module 1 x 4 GB DDR3 1066 MHz:

HPE 4GB Quad Rank (PC3-8500). Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.