location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P560-Pro P8600 Primo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-P560-ASY1DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels Matt 16:10
  • - 3 GB 1066 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - NVIDIA® GeForce® 9600M GS 0.512 GB
  • - 2.0+EDR 3G
  • - 5 h
  • - Windows Vista Business
Warranty: 24 Month
Long product name Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business :
The short editorial description of Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business

P560-Pro P8600 Primo, Intel Core 2 Duo P8600 2.4GHz 1066MHz 3MB, 3072MB PC3-8500 (1066 MHz) DDR3 SODIMM RAM, 15.4" WSXGA+ 1690x1050 pixel LCD, 320GB SATA 5400rpm HDD, DVD Super Multi, Bluetooth 2.0 + EDR, NVIDIA GeForce 9600M GS, IEEE 802.11a/b/g/n, 2670g, Windows Vista Business/Windows XP
More>>>
Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business:
The official marketing text of Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business as supplied by the manufacturer

The SAMSUNG P560 is the ideal choice for business users who thrive on maximum mobility. Designed to withstand the rigors of today’s 24 hour, non-stop lifestyle, it delivers the best in high performance functionality and leading-edge technology, all safely protected within its extremely sleek and rugged casing.

Intel Centrino 2 Processor Technology
Featuring state of the art Intel® Centrino® 2 processor technology, which delivers unrivalled system performance, enhanced energy efficiency and advanced connectivity to keep you working longer.
* Centrino® 2 is based on factory specifications. Also Available using Intel® Centrino® 2 with vPro Processor Technology.

15.4” non gloss widescreen
The 15.4” P560 widescreen display provides up to 30% more viewing area than traditional screens and allows you to enjoy photo-like image quality, greater viewing angles and better text legibility, reducing eye strain and, therefore, increasing productivity. With a SuperBright© screen, users are guaranteed a display that will not mirror the surrounding light conditions, so they can keep working even in direct sunlight.

HDMI connectivity
For the ultimate in viewing experiences simply connect the P560 to your HD monitor using their built-in HDMI (High Definition Multimedia Interface) connection, which allows 100% transmission of visual and audio digital signals, and experience richer colours, beautiful rendering and perfect image and sound reproduction.

Protect-o-Edge casing
Despite being ultra lightweight and slim, the P560 is built to last. It’s durable Protect-o-Edge© casing provides amazing strength and superior reliability. As a result, it is more than capable of withstanding the inevitable hardships of life on the move, which all translates into a measurably lower Total Cost of Ownership.

total security
For complete peace of mind, the P560 incorporates a secure biometric fingerprint authentication system and a trusted platform module, so your valuable information will always remain safe from prying eyes - and you may never need to remember another password!

Genuine Windows Vista® Business
Work more efficiently and securely with the simple and secure Windows Vista Business, and stay connected with your business, in and out of the office.

video conferencing
Featuring an integrated 1.3 mega pixel digital motion camera, the P560 offers a simple way to keep in touch with friends or family, using video-conferencing or live messaging.

fast docking
The P560 is compatible with SAMSUNG’s P-Dock docking station, which simplifies cabling and provides a ‘single click’ connection and easy access to a wide variety of ports including parallel, serial, USB, LAN, TV-out and DVI (Digital Video Interface) to deliver outstanding digital image quality on large displays and projectors.

anti bacterial keyboard
By sprinkling incredibly small, nano-sized silver ion powder on the keyboard, your system will remain “bacteria free” – for even longer.

Short summary description Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business:
This short summary of the Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Pro P560- P8600 Primo, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 3 GB, 320 GB

Long summary description Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business:
This is an auto-generated long summary of Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39.1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business based on the first three specs of the first five spec groups.

Samsung Pro P560- P8600 Primo. Processor family: Intel® Core™2 Duo, Processor: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB, Optical drive: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Business. Weight: 2.67 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Display surface
Matt
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor *
P8600
Processor number of cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
3 GB
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Storage
Total storage capacity *
320 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9600M GS
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
Realtek ALC262-VC2-GR
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Network interface
IEEE 802.11a/b/g/n
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
TV-out
No
Ports & interfaces
Serial ports quantity
1
Software
Pre-installed software
Cyberlink DVD Suite, McAfee Virus Scan, Omnipass 5.0, Samsung Recovery Solution III
Operating system installed *
Windows Vista Business
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5 h
Battery recharge time
2 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Weight *
2.67 kg
Video
External video modes non-interlaced resolution with max. refresh rate
2048 x 1536 pixels
External video modes refresh rate (max)
75 Hz
Other features
Infrared data port
No
Type
PC
Dimensions (WxDxH)
358.3 x 269.3 x 30.8 mm
TV-in port
No
Internal modem
No
Brand Image Product code Product Stock Price from
Samsung Pro P510- C575 Penda Intel® Celeron® M 575 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business Samsung Pro P510- C575 Penda Intel® Celeron® M 575 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business
(show image)
NP-P510-FA03DE P510-Pro C575 Penda 0.00
(excl. VAT)
0 (incl. VAT)
Samsung P710-Pro T6400 Pacco Intel® Core™2 Duo 43.2 cm (17") 3 GB 320 GB Intel® GMA X4500 Windows Vista Business Samsung P710-Pro T6400 Pacco Intel® Core™2 Duo 43.2 cm (17") 3 GB 320 GB Intel® GMA X4500 Windows Vista Business
(show image)
NP-P710-AA01DE P710-Pro T6400 Pacco 0.00
(excl. VAT)
0 (incl. VAT)
Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Samsung P210-Pro T6600 Piro Intel® Core™2 Duo 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business
(show image)
NP-P210-AA02DE P210-Pro T6600 Piro 0.00
(excl. VAT)
0 (incl. VAT)
Samsung P510-Pro T3200 Paleza Intel® Pentium® 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business Samsung P510-Pro T3200 Paleza Intel® Pentium® 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business
(show image)
NP-P510-FA02DE P510-Pro T3200 Paleza 0.00
(excl. VAT)
0 (incl. VAT)
Samsung P460 Intel® Core™2 Duo P8600 35.6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black Samsung P460 Intel® Core™2 Duo P8600 35.6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black
(show image)
NP-P460-AA01DE P460 0.00
(excl. VAT)
0 (incl. VAT)
Samsung P510-Pro T3200 Palermo Intel® Pentium® 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business Samsung P510-Pro T3200 Palermo Intel® Pentium® 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business
(show image)
NP-P510-FA01DE P510-Pro T3200 Palermo 0.00
(excl. VAT)
0 (incl. VAT)
Samsung P210 Intel® Core™2 Duo P8400 Laptop 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black Samsung P210 Intel® Core™2 Duo P8400 Laptop 30.7 cm (12.1") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black
(show image)
NP-P210-AA01DE P210 0.00
(excl. VAT)
0 (incl. VAT)