location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NOTEBOOK-D300 mounting kit Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts laptop/tablet desk mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NOTEBOOK-D300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444709
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 624509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts NOTEBOOK-D300 mounting kit Silver :
The short editorial description of Neomounts NOTEBOOK-D300 mounting kit Silver

Neomounts Desk Mount (clamp) for Laptop & Tablet, Height Adjustable - Silver
More>>>
Neomounts NOTEBOOK-D300 mounting kit Silver:
The official marketing text of Neomounts NOTEBOOK-D300 mounting kit Silver as supplied by the manufacturer

The Neomounts notebook %26 tablet desk mount, model NOTEBOOK-D300 is a tilt- and swivel desk mount for notebooks up to 18" and tablets up to 10". This mount is a great choice for space saving placement on desks using a desk clamp.

Neomounts's versatile tilt (65°) and swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the notebook and tablet. The mount is easily manually height adjustable from 15 to 40 centimetres. Depth adjustable from 0 to 50 centimetres. An innovative cable management conceals and routes cables from mount to notebook and tablet. Hide your cables to keep the workplace nice and tidy.

Neomounts NOTEBOOK-D300 has two pivot points and is suitable for notebooks up to 18" (45 cm). The weight capacity of this product is 10 kg each notebook and tablet. The desk mount is suitable for most notebooks and tablets.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts NOTEBOOK-D300 mounting kit Silver:
This short summary of the Neomounts NOTEBOOK-D300 mounting kit Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NOTEBOOK-D300, 10 kg, 254 - 457.2 mm (10 - 18"), Silver

Long summary description Neomounts NOTEBOOK-D300 mounting kit Silver:
This is an auto-generated long summary of Neomounts NOTEBOOK-D300 mounting kit Silver based on the first three specs of the first five spec groups.

Neomounts NOTEBOOK-D300. Maximum weight capacity: 10 kg, Screen size compatibility: 254 - 457.2 mm (10 - 18"), Product colour: Silver

Technical details
Product colour *
Silver
Maximum weight capacity
10 kg
Screen size compatibility
254 - 457.2 mm (10 - 18")
Height adjustment range
150 - 400 mm
Package net weight
3.7 kg
Country of origin
China
Height adjustment type
Manual
Ergonomics
Distance to the wall (max)
50 cm
Swivel angle
360°
Tilt angle range
0 - 65°
Other features
Number of displays supported
1
Weight & dimensions
Depth
500 mm
Weight & dimensions
Height
400 mm
Packaging data
Package width
245 mm
Package depth
125 mm
Package height
520 mm
Logistics data
Master (outer) case width
535 mm
Master (outer) case length
535 mm
Master (outer) case height
265 mm
Master (outer) case weight
16 kg
Quantity per master (outer) case
4 pc(s)
Master (outer) case net weight
14.8 kg
Harmonized System (HS) code
83025000
Products per pallet (EU)
48 pc(s)
Country Distributor
Italia 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)