location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C4000T Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4000T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C470001DC
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C4000T Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 1600 sheets Total output capacity: 250 sheets
  • - 400 MHz
Long product name Epson AcuLaser C4000T Colour 2400 x 600 DPI A4 :
The short editorial description of Epson AcuLaser C4000T Colour 2400 x 600 DPI A4

Laser, Mono/Colour, A4, 1200dpi, Duplex, 1600 Sheet Input, IEEE 1284, USB 1.1, Fast Ethernet, 256MB RAM, 6GB HDD
More>>>
Epson AcuLaser C4000T Colour 2400 x 600 DPI A4:
The official marketing text of Epson AcuLaser C4000T Colour 2400 x 600 DPI A4 as supplied by the manufacturer

The Epson AcuLaser C4000 and Epson AcuLaser C4100provide businesses with high performance colour and monochrome printing solutions. They add crucial colour to your business, while producing high quality monochrome output at lower costs than many monochrome-only printers - and they are just as easy to operate. So now there´s no reason to buy two printers because perfect monochrome and colour solutions are available in one.

Key Features

- Single printer solutions for both colour and monochrome business printing
- Superb print quality at high speeds of 16 or 24 ppm
- Flexible, reliable and cost effective
- Easy to integrate and maintain
- Choice of printer configurations to cater for your requirements
- Printing in colour as easy as printing in monochrome

Short summary description Epson AcuLaser C4000T Colour 2400 x 600 DPI A4:
This short summary of the Epson AcuLaser C4000T Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C4000T, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description Epson AcuLaser C4000T Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C4000T Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C4000T. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Product colour: Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Warm-up time
30 s
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
ESC P, Epson ESC/P2, Epson FX, HP-GL/2, IBM 2390, PCL 5Ce
Input & output capacity
Total number of input trays *
4
Total input capacity *
1600 sheets
Total output capacity *
250 sheets
Maximum number of input trays
4
Maximum input capacity (sheets)
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Thick paper, Thicker paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
10, B5, C5, DL, Monarch
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 1.1
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1024 MB
Internal storage capacity
6 GB
Storage media
HDD
Built-in processor
Yes
Processor family
PowerPC
Processor
750CX
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Powersave acoustic emission
35 dB
Design
Product colour *
Grey
Power
Power consumption (printing) *
450 W
Power consumption (max)
850 W
Power consumption (standby)
180 W
Current rating
4 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
439 mm
Depth
638 mm
Height
445 mm
Packaging content
Manual
Yes
Cables included
AC
Brand Image Product code Product Stock Price from
Epson AcuLaser C900 Colour 600 x 600 DPI A4 Epson AcuLaser C900 Colour 600 x 600 DPI A4
(show image)
C11C494011DB C900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)