location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise CP5525xh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE709ABGJ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A3 30 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - CGD Built-in display
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 2350 sheets Total output capacity: 300 sheets
  • - 800 MHz
Long product name HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3 :
The short editorial description of HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3

Color LaserJet Enterprise CP5525xh Printer
More>>>
Short summary description HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3:
This short summary of the HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise CP5525xh, Laser, Colour, 600 x 600 DPI, A3, 30 ppm, Duplex printing

Long summary description HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise CP5525xh. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: CGD. Network ready. Product colour: Grey

Printing
Print speed (black, draft quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
15 ppm
Print speed (colour, normal quality, A3)
15 ppm
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2500 - 10000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
6
Total input capacity *
2350 sheets
Total output capacity *
300 sheets
Maximum number of input trays
6
Maximum input capacity (sheets)
2350 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Ledger (media size), Letter, Legal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN connection *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Internal storage capacity
120 GB
Storage media
HDD
Processor
Intel X86-VR
Processor frequency
800 MHz
Design
Product colour *
Grey
Built-in display *
Yes
Display
CGD
Display diagonal
5.16 cm (2.03")
Display number of lines
4 lines
Power
Power consumption (printing) *
620 W
Power consumption (standby)
19.5 W
Power consumption (off)
0.5 W
AC input voltage
110 - 127 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
745 mm
Depth
688 mm
Height
885 mm
Weight
84 kg