LG logo

LG BP135 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150984
Info modified on:
21 Oct 2022, 10:32:10
Long product name LG BP135 DVD/Blu-Ray player Black:

HDMI, DivX, USB, 950g, Black

Short summary description LG BP135 DVD/Blu-Ray player Black:

LG BP135, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, JPG, CD audio, BD, DVD, DVD+R, DVD+RW, DVD-RW, 12 W

Long summary description LG BP135 DVD/Blu-Ray player Black:

LG BP135. Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS. Video format supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, Image formats supported: JPG. Playback disc formats: CD audio, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-RW. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W. Width: 270 mm, Depth: 198 mm, Height: 39 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.