icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
ONKYO logo

ONKYO TX-SR806 7.1 channels Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24669
Info modified on:
04 Apr 2019, 09:35:14
Long product name ONKYO TX-SR806 7.1 channels Silver:

TX-SR806 - 7.1, black

Short summary description ONKYO TX-SR806 7.1 channels Silver:

ONKYO TX-SR806, 7.1 channels, 0.08%, 110 dB, 5 - 100000 Hz, Wired, AM, FM

Long summary description ONKYO TX-SR806 7.1 channels Silver:

ONKYO TX-SR806. Audio output channels: 7.1 channels, Total Harmonic Distortion (THD): 0.08%, Signal-to-Noise Ratio (SNR): 110 dB. Connectivity technology: Wired. Supported radio bands: AM, FM, AM band range: 522 - 1611 kHz, FM band range: 87.5 - 108 MHz. Power consumption (typical): 740 W. Weight: 17.8 kg

Specs +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.