location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-FS7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS7EB-K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.1 MP CCD Black
  • - Video recording 848 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black :
The short editorial description of Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black

Lumix DMC-FS7, 10.1Mp, 4x opt, 2.7" TFT LCD, USB 2.0, SD/SDHC/MMC
More>>>
Short summary description Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FS7, 10.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 4x, Black

Long summary description Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FS7. Megapixel: 10.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.5 - 22 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 50 MB. PictBridge. Weight: 139 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:55:42
Uk has collected 20 expert reviews for Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digicamreview.co.uk
Updated:
2014-12-24 06:55:41
Announced on the 7th of January 2009, the Panasonic Lumix FS7 is one of Panasonic's cheapest compact cameras with optical image stabilisation. It features a 4x optical zoom lens, a 2.7" screen, a Leica branded lens, and promises 360 shot battery life...
Good Very easy to use Very good image quality - good detail, great colour Great value for money Looks expensive, stylish metal effect design Ultra compact, good build quality and switches Optical image stabilisation Good Leica lens with 4x optical zoom...
Bad Would be nice if it featured a Dynamic Range expanding mode I prefer mode dials, rather than a mode button HD video would be nice No panoramic mode...
Bottom line The Panasonic Lumix FS7 arrived at the same time as the more expensive Sony Cybershot W220 - and the difference in quality was obvious at first sight. The Panasonic's ultra compact body looks expensive, yet is cheaper than the competition. It's im...
0%
goodgearguide.com.au
Updated:
2014-12-24 06:55:41
Panasonics LUMIX DMC-FS7 is a compact digital camera thats simple to use, and it takes excellent photos. It has a minimal set of controls, its small enough to slide into a side pocket, and its well suited to taking photos at parties and other casual outings. The LUMIX DMC-FS7 is one of three different 10-megapixel cameras in Panasonics compact range (the others being the LUMIX DMC-FS62-R and LUMIX DMC-FS42-K),. Although it has similar photo-taking credentials to those cameras, it has a lar...
Good Excellent focusing, crisp picture quality, easy to use, 25 scene modes...
Bad No built-in panorama mode...
Bottom line The Panasonic LUMIX DMC-FS7 has every feature that a novice user might require and its features work as advertised. It’s worth considering this digital camera if you don’t want to spend more money on a model with a bigger zoom lens or a higher...
80%
techradar.com
Updated:
2014-12-24 06:55:41
With a street price of £130, the Panasonic Lumix DMC-FS7 is in direct competition with Canons new PowerShot A480, which we reviewed here. However, the FS7s build quality feels far superior and much less plasticky. The 4x zoom lens gives more range at...
Good Solid build, Good intelligent system, Optical image stabilization...
Bad Some image noise at lower ISO settings...
80%
theregister.co.uk
Updated:
2014-12-24 06:55:41
The sub-£200 digital camera market is a cutthroat sector with big-name - and not so big name - companies launching a plethora of models that offer an impressive range of features and an even more impressive performance. In other words, if you want to b...
Bottom line In a crowded market, the DMC-FS7 certainly stands out when it comes to looks and build quality, but in terms of features and performance, it’s pretty much par for the course. But it is very easy to use and many digital snappers will welcome this no-...
80%
wired.co.uk
Updated:
2014-12-24 06:55:41
Panasonic’s Lumix range of digital compacts has long offered a compelling combination of advanced features, decent build quality and excellent value for money. The Lumix DMC-FS7, the latest addition to the FS range, is no exception.Although the FS7 is...
80%
digitalversus.com
Updated:
2014-12-24 06:55:41
The first compacts of the year 2009 are now up for grabs. As it often happens, the entry level models are the first to be available. If we put aside Panasonic’s FS4 (devoid of optical stabilizer), the FS6 and FS7 are the real entry level products of th...
Good optical image stabilisation system and zoom 4x, solid build, automatic features, quick (start up time, AF)...
Bad no wide angle, zoom unavailable during video recording, white balalce indoors...
60%
Cameras.co.uk
Updated:
2014-12-24 06:55:41
The Panasonic Lumix DMC FS7 is a point and shoot, pocket digital camera. It has 10 megapixels and a 4x zoom lens. The amount of zoom can be increased when shooting at lower resolutions to a maximum of 7.1x magnification. Why Buy the Panasonic Lumix DMC...
85%
trustedreviews.com
Updated:
2014-12-24 06:55:41
It's always nice to get an early review of a new camera, but this one's so new it's not even in the shops yet. The Panasonic Lumix DMC-FS7 was only announced a couple of weeks ago, but I've been lucky enough to receive an early review sample of this elega...
90%
pcworld.in
Updated:
2016-12-29 22:52:25
Panasonic's LUMIX DMC-FS7 is a compact digital camera that's simple to use, and it takes excellent photos. It has a minimal set of controls, it's small enough to slide into a side pocket, and it's well suited to taking photos at parties and other casua...
Good Excellent focusing easy to use, Crisp picture quality, 25 scene modes, Good pricing...
Bad No builtin panorama mode, No HD Video...
Bottom line The Panasonic LUMIX DMC-FS7 has every feature that a novice user might require and its features work as advertised. It's worth considering this digital camera if you don't want to spend more money on a model with a bigger zoom lens or a higher megapix...
80%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-FS7 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Green
(show image)
DMC-FS7EG-G DMC-FS7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Blue
(show image)
DMC-FS7EG-A DMC-FS7 0.00
(excl. VAT)
0 (incl. VAT)