location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB Verl AA 180 1.8m USB cable USB A Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Verl AA 180 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50287 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:24:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay USB Verl AA 180 1.8m USB cable USB A Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.8 m
  • - USB A Male
  • - USB A Female
  • - Grey
More>>>
Short summary description Goobay USB Verl AA 180 1.8m USB cable USB A Grey:
This short summary of the Goobay USB Verl AA 180 1.8m USB cable USB A Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB Verl AA 180 1.8m, 1.8 m, USB A, USB A, Male/Female, Grey

Long summary description Goobay USB Verl AA 180 1.8m USB cable USB A Grey:
This is an auto-generated long summary of Goobay USB Verl AA 180 1.8m USB cable USB A Grey based on the first three specs of the first five spec groups.

Goobay USB Verl AA 180 1.8m. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Female, Product colour: Grey

Brand Image Product code Product Stock Price from
Goobay

Goobay USB AB 180 1.8m USB cable USB A USB B Grey
(show image)
50233 USB AB 180 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 300 3m USB cable USB A USB B Grey
(show image)
50234 USB AB 300 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AA 180 1.8m USB cable USB A Grey
(show image)
50230 USB AA 180 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AA 500 5m USB cable USB A Grey
(show image)
50232 USB AA 500 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 500 5m USB cable USB A USB B Grey
(show image)
50235 USB AB 500 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AA 300 3m USB cable USB A Grey
(show image)
50231 USB AA 300 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB Verl AA 500 5m USB cable USB A Grey
(show image)
50289 USB Verl AA 500 5m 0.00
(excl. VAT)
0 (incl. VAT)