location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3-A10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L2YEE.010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147105564
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:29:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet White
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Mediatek MT8125T 1.2 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera
  • - Wi-Fi 4 (802.11n) 4.0
  • - Lithium Polymer (LiPo) 7300 mAh 11 h
  • - Android
Long product name Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White :
The short editorial description of Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White

Run Time:Up to 11 hours, Technology:Lithium polymer, Capacity:7300 mAh, Wireless Connectivity:802.11b/g/n, Bluetooth 4.0, Height:26 cm, Width:17.5 cm, Weight:560 g, Depth:1.02 cm, Touchscreen:Multi-Touch, Type:10.1" IPS TFT - LED backlight, Resolution:128
More>>>
Short summary description Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia A3-A10, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, White

Long summary description Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

Acer Iconia A3-A10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor: MT8125T. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 560 g. Operating system installed: Android. Product colour: White

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor family *
Mediatek
Processor *
MT8125T
Processor number of cores
4
Processor frequency *
1.2 GHz
Processor cache
1 MB
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Front camera *
Yes
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
No
Ports & interfaces
Micro HDMI ports quantity
1
Microphone in
No
Ports & interfaces
SmartCard slot
No
Combo headphone/mic port
No
DC-in jack
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
White
Performance
GPS
Yes
Position location *
Yes
Security
Fingerprint reader
No
Software
Platform *
Android
Operating system installed *
Android
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7300 mAh
Number of battery cells
2
Battery life (max)
11 h
Power
AC adapter power
10 W
Weight & dimensions
Width
260 mm
Depth
175 mm
Height
10.2 mm
Weight
560 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
Yes
Certificates
Compliance certificates
RoHS
Other features
Docking connector
No
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:12:55
Uk has collected 29 expert reviews for Acer Iconia A3-A10 Mediatek 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
digitalversus.com
Updated:
2014-04-17 01:12:55
Acer is rejuvenating its 10.1-inch Android tablet range with the entry-level Iconia A3. We got a minute alone with the A3 at IFA Berlin. Here's what we found out. The...
Good Overall responsiveness, Lots of ports, Good colours and contrast...
Bad Resolution too low for a 10" display, Body: low quality plastic, creaky frame, Mediocre cameras, Battery life, Slow charging...
Bottom line The Acer Iconia A3-A10 is a middling tablet with middling finish and middling performance that don't necessarily ruin the experience, but do properly reflect what it is: an entry-level product wandering aimlessly between two generations...
60%