location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 11236 cable accessory Cable boot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strain Relief Boot for RJ45 Plugs, grey, PVC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11236 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051366112360
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:03:13
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 11236 cable accessory Cable boot
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sturdy bend protection sleeve made of PVC plastic for network plugs
  • - The grommet reliably protects the joint between the patch cable and the RJ45 plug, preventing cable breakage
  • - With 6.40 mm cable entry
  • - Available in different colours for easy cable management
Long product name Goobay 11236 cable accessory Cable boot :
The short editorial description of Goobay 11236 cable accessory Cable boot

Strain Relief Boot for RJ45 Plugs, grey, PVC
More>>>
Short summary description Goobay 11236 cable accessory Cable boot:
This short summary of the Goobay 11236 cable accessory Cable boot data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 11236, Cable boot, Grey, Polyvinyl chloride (PVC), RJ-45, 10 pc(s), 13.8 mm

Long summary description Goobay 11236 cable accessory Cable boot:
This is an auto-generated long summary of Goobay 11236 cable accessory Cable boot based on the first three specs of the first five spec groups.

Goobay 11236. Product type: Cable boot, Product colour: Grey, Material: Polyvinyl chloride (PVC). Width: 13.8 mm, Height: 13.4 mm, Weight: 2.2 g

Brand Image Product code Product Stock Price from
Goobay

Goobay 11235 cable accessory Cable boot
(show image)
11235 Yellow-orange, PVC, RJ45, 6.40 mm cable entry 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11219 cable accessory Cable boot
(show image)
11219 Blue, PVC, RJ45, 6.40 mm cable entry 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11218 cable accessory Cable boot
(show image)
11218 Green, PVC, RJ45, 6.40 mm cable entry 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11216 cable accessory Cable boot
(show image)
11216 Black, PVC, RJ45, 6.40 mm cable entry 0.00
(excl. VAT)
0 (incl. VAT)