HP logo

HP Thin Client Mount Kit Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
501066
Info modified on:
25 Jan 2018, 19:25:15
Warranty:
3 Years Limited(Return to HP/Dealer - Standard Bench Repair + Phone-in Assistance)
Long product name HP Thin Client Mount Kit Black:

HP Thin Client Mount Kit

HP Thin Client Mount Kit Black:

Attach your HP Thin Client or USDT PC to the back of select HP Z Displays and maintain optimal ergonomic adjustability with the HP Thin Client Mount Kit.1

• Enjoy a unique solution for mounting HP Thin Clients and USDT PCs to the back of 24-, 27-, and 30-inch diagonal HP Z Displays.1 Now there are no screen size limits to creating a compact “all-in-one” workspace with a thin client or USDT.


• Retain all the benefits of the HP Z Display’s 4-way adjustable comfort since the Kit attaches to the display stand.1


• Quickly assemble by attaching the HP Thin Client or USDT PC to the Kit’s VESA plate, and then sliding the bracket onto the display stand. You can also keep your display cabling intact—no disassembly required.1


1 Compatible with HP Z24i, HP Z27i, and HP Z30i IPS Displays and select HP Thin Clients and USDT PCs. See QuickSpecs for complete list. Displays, thin clients and USDT PCs are sold separately.

Short summary description HP Thin Client Mount Kit Black:

HP Thin Client Mount Kit, Black

Long summary description HP Thin Client Mount Kit Black:

HP Thin Client Mount Kit. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.