location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30675
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332752005594
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2023 09:32:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Made of 5 recycled PET bottles for environmentally conscious professionals
  • - Comfortable shoulder straps, adjustable in length
  • - Ergonomic back cushioning made of breathable material
  • - Removable notebook case with high-density foam (HDF) protection
  • - Integrated rain cover
  • - Workstations for accessories in front pocket with key chain
  • - Space-saving side pockets for an umbrella or water bottle
  • - Water-repellent material for comfortable travel in all weathers
Warranty: 30 years
Long product name DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET) :
The short editorial description of DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET)

Laptop Backpack ECO 14-15.6"
More>>>
Short summary description DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET):
This short summary of the DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET) data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Eco, 39.6 cm (15.6"), Notebook compartment, Foam, Polyethylene terephthalate (PET)

Long summary description DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET):
This is an auto-generated long summary of DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET) based on the first three specs of the first five spec groups.

DICOTA Eco. Product main colour: Black, Minimum screen size: 35.6 cm (14"), Maximum screen size: 39.6 cm (15.6"). Width: 330 mm, Depth: 450 mm, Height: 195 mm. Material: Foam, Polyethylene terephthalate (PET)

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 14:51:31
Uk has collected 1 expert review for DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
DICOTA

DICOTA Plus SPIN backpack Black Polyester
(show image)
D31736 Backpack Plus SPIN 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)
(show image)
D31637 Eco Backpack SELECT 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31121 backpack Grey, Yellow Polyester
(show image)
D31121 Power Kit Premium 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31120 backpack Black, Blue Polyester
(show image)
D31120 Power Kit Value 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA PRO backpack Black Ethylene-vinyl acetate (EVA) foam, Memory foam, Polyester
(show image)
D30847 Backpack PRO 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Performer backpack Black Polyethylene terephthalate (PET)
(show image)
D30674 Performer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)