location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI X58 Pro Socket B (LGA 1366) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X58 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7522-050
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:29:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI X58 Pro Socket B (LGA 1366) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Socket B (LGA 1366)
  • - ATX Realtek ALC888S 7.1 channels
  • - 6 Memory, maximum: 24 GB
Long product name MSI X58 Pro Socket B (LGA 1366) ATX :
The short editorial description of MSI X58 Pro Socket B (LGA 1366) ATX

X58 Pro - Socket 1366 6.4GT/s, Intel X58, DDR3 800/1066/1333/1600, 6 x DIMM max.24GB, 3 x PCI-Ex16, 2 x PCI-Ex1, 2 x PCI, 1 x IDE, 7 x SATA, Gigabit Ethernet, ATX
More>>>
MSI X58 Pro Socket B (LGA 1366) ATX:
The official marketing text of MSI X58 Pro Socket B (LGA 1366) ATX as supplied by the manufacturer

Dr.MOS
- Excellent energy-saving capability and offers high-computing performance.
- Provide superior energy-saving function and maintain an ultimate low temperature operation.
- Comes with three incredible features.

APS (Active Phase Switching)
- APS is Active Phase Switching is complete function to Control Power Demand With Switcing Dynamically, it’s for CPU, Memory and Chipset PWM.
- Saving Power under Variable Loading.
- Power Usage More Efficiency.

All Solid Capacitors
- Longer lifespan than electrolytic capacitors
- Endurable to operation under higher frequency & temperature
- Avoid exploding capacitors to cause mainboards failure

All Shielded Choke
- A choke is an inductor responsible for storing power and regulates the current.
- All shielded choke could reduce core power loss, lower EMI interference.
- Store energy longer at higher frequency, achieving higher efficiency.

Easy OC Switch
- Help end-users upgrade CPU FSB directly
- Buy an essential CPU but want to reach higher performance
- Skip the complicated BIOS OC setting and enjoy the higher level CPU performance

M-Connectors
- Easy connect to front panel & chassis cable
- 2x USB, IEEE 1394, front panel (JFP1/2)& audio(JAUD1) M-connector in the package
- Easy to tell the definition of each pin

User Friendly Design
- Functions designed with button to be easy use.
- Help power-users tweaking process in-chasis enviornment
- Onboard SATA ports are stacked on the mainboard to avoid mechanical issue with giant graphic cards like 8800 Ultra.

MSI Advanced Live Update Online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

CrossFireX Support
- Equip with 2 or more PCIe x16 slots, ATI CrossFire Ready.
- The ultimate multi-GPU performance gaming platform.
- Provides 2.7x faster performance than single graphic card solution.

Norton Internet Security™ 2008 60 days Trial
- Blocks online identity theft by phishing Web sites
- Detects and eliminates spyware
- Removes viruses and Internet worms automatically
- Protects against hackers

Short summary description MSI X58 Pro Socket B (LGA 1366) ATX:
This short summary of the MSI X58 Pro Socket B (LGA 1366) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI X58 Pro, Intel, Socket B (LGA 1366), 24 GB, Realtek RTL8111C, Gigabit Ethernet, ATX

Long summary description MSI X58 Pro Socket B (LGA 1366) ATX:
This is an auto-generated long summary of MSI X58 Pro Socket B (LGA 1366) ATX based on the first three specs of the first five spec groups.

MSI X58 Pro. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Memory, maximum: 24 GB. LAN controller: Realtek RTL8111C, Network interface: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888S. Width: 244 mm, Depth: 305 mm

Processor
Processor manufacturer *
Intel
Processor socket *
Socket B (LGA 1366)
Memory
Number of memory slots *
6
Memory, maximum *
24 GB
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
7
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8111C
Network interface
Gigabit Ethernet
Features
Audio chip
Realtek ALC888S
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
3
PCI slots
2
Weight & dimensions
Width
244 mm
Depth
305 mm
Other features
Controller 2nd interface type
Ultra DMA 66/100/133 IDE
Controller interface type
SATAII
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:32:25
Uk has collected 11 expert reviews for MSI X58 Pro Socket B (LGA 1366) ATX and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2011-08-14 21:32:25
MSIs X58 Pro is proof that, as predicted, the X58 chipset price drop continues unabated. Just a couple of months ago we were reviewing motherboards that cost over £300, now were getting ones that cost half that price. By our, admittedly unique, calcu...
Good Cheapest X58 yet, Good performance, Brown PCB...
Bad Rather basic...
90%
itreviews.com
Updated:
2011-08-14 21:32:25
MSIs X58 is, at the time of writing, the cheapest X58 motherboard on the market. Its low price may mean that it is a little feature-light compared to its more expensive rivals, but you do get all the basics and for many of us thats all we want. If y...
0%
trustedreviews.com
Updated:
2011-08-14 21:32:25
A few weeks ago I referred to the MSI X58 Platinum as a budget X58 motherboard thanks to a price around the £225 mark. That makes it tricky to hang a tag on the MSI X58 Pro as it is priced a full £50 below the Platinum so we're going to have to come up wi...
80%