C2G logo

C2G 35ft Cat6 networking cable Black 10.67 m S/FTP (S-STP)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81886
Info modified on:
07 Mar 2024, 15:34:52
Long product name C2G 35ft Cat6 networking cable Black 10.67 m S/FTP (S-STP):

35ft Cat6 Snagless Shielded (STP) Network Patch Cable, Black

C2G 35ft Cat6 networking cable Black 10.67 m S/FTP (S-STP):

Protect a high speed network from noise and electromagnetic interference when connecting with our Snagless Shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications and drastically reduces both impedance and structural return loss (SRL). Each patch cable is fully tested to meet ANSI/TIA 568 C.2 Cat6 component requirements.
Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high quality cable and plugs, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code a network installation. Individual length label on each cable for ease of use.

Short summary description C2G 35ft Cat6 networking cable Black 10.67 m S/FTP (S-STP):

C2G 35ft Cat6, 10.67 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Black

Long summary description C2G 35ft Cat6 networking cable Black 10.67 m S/FTP (S-STP):

C2G 35ft Cat6. Cable length: 10.67 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Transfer rate: 10000 Mbit/s, Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.