location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 5000 Sheet-feed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2715A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420385813 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:04:27
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning
  • - A4
  • - Scan size (flatbed), maximum: 216 x 864 mm
  • - 40 W
Warranty: 1 Year Limited(Return to HP/Dealer - Unit Exchange)
Long product name HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 :
The short editorial description of HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4

HP Scanjet 5000 Sheet-feed Scanner
More>>>
HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4:
The official marketing text of HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 as supplied by the manufacturer

The Scanjet 5000 enables companies to get started on sharing, organising and archiving documents out of the box. This scanner allows users to easily create scan profiles, choose them via the two-line LCD panel, and launch it at the touch of a button.

• Get fast duplex scanning at up to 25ppm/50ipm (200dpi B&W, greyscale, colour)1. Reliably scan up to 1500 pages/day. Improve productivity with unattended scanning of documents up to 8.5 x 34” at one go with the 50-page automatic document feeder.


• Streamline everyday scan tasks such as scan profile creation with HP Smart Document Scan Software. Launch customised profiles via two-line LCD control panel. Easily separate stacks of scanned documents into individual files with batch separation.


• Get started with document management today with out-of-the-box solutions such as ScanSoft® PaperPort®2, IRIS Readiris™ Pro OCR and Newsoft Presto! BizCardsm. Easy integration into existing document management applications with TWAIN and ISIS drivers.


1 Speeds attained at 200 dpi black and white, colour and greyscale using Smart Document Scan Software, letter size/A4 paper

Short summary description HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4:
This short summary of the HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 5000 Sheet-feed Scanner, 216 x 864 mm, 600 x 600 DPI, 48 bit, Sheet-fed scanner, CCFL, 1500 pages per month

Long summary description HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4:
This is an auto-generated long summary of HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP Scanjet 5000 Sheet-feed Scanner. Scan size (flatbed), maximum: 216 x 864 mm, Scan resolution, optical: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner. Light source (scanning): CCFL, Maximum duty cycle: 1500 pages per month. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Auto Document Feeder (ADF) media weight: 49 to 120. Standard interfaces: USB 2.0

Scanning
Scan size (flatbed), maximum *
216 x 864 mm
Scan resolution, optical *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Levels of grayscale
256
Design
Scanner type *
Sheet-fed scanner
Performance
Light source (scanning)
CCFL
Maximum duty cycle
1500 pages per month
Paper handling
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Auto Document Feeder (ADF) media weight
49 to 120
Maximum scan area (Auto Document Feeder)
216 x 864 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
40 W
Packaging data
Package dimensions (WxDxH)
400 x 375 x 496 mm
Package dimensions (W x D x H)
400.1 x 374.9 x 496.1 mm (15.8 x 14.8 x 19.5")
Package weight (imperial)
10.2 kg (22.5 lbs)
Package weight
10.2 kg
System requirements
Hardware prerequisites
Microsoft Windows 7 ready (for more information go to /go/windows7. Some features may not be available), Windows Vista x64, Windows Vista: 1.3 GHz processor, 1 GB RAM (2 GB for 64-bit); Windows XP Professional x64, XP Professional, XP Home, Windows 2000: 1.3 GHz processor, 512 MB RAM; for all systems: 300 MB available hard disk space (80 MB for drivers only), USB port, CD-ROM drive, 1024 x 768 SVGA monitor, 16-bit color Microsoft Windows 7 ready; Windows Vista x64; Windows Vista: 3 GHz processor; 2 GB RAM; 500 MB available hard disk space; Windows XP Professional x64; XP Professional; XP Home; Windows 2000: 3 GHz processor; 1 GB RAM; 1 GB available hard disk space; for all systems: USB 2.0 port or higher; CD-ROM drive; 1024 x 768 SVGA monitor; 16-bit color
Compatible operating systems
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows Vista, Windows XP Professional x64, Windows XP Media Center, Windows XP Home, Windows XP, Windows 2000
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
15 - 80%
Storage humidity
0 - 90%
Operational conditions
Operating temperature (T-T)
50 - 95 °F
Certificates
Electromagnetic compatibility
Federal Communications Commission (FCC) Part 2 and Part 15, Class B (USA); CISPR 22:2006 (International); ANSI 63.4-2003 (USA); CAN/CSA – CISPR 22:02 (Canada); EN 55022:2006, Class B (European Union); EN 61000-3-2:2005 (European Union); EN 61000-3-3:2005 (European Union); AS/NZS CISPR 22:2004 (Australia and New Zealand), Class B; CNS 13438 (Taiwan); EN 55024:1998+A1:2001+A2:2003 (European Union)
Weight & dimensions
Weight
7.2 kg
Packaging content
Bundled software
CD-ROM(s) with software for Windows, HP Smart Document Scan Software, Nuance PaperPort, I.R.I.S. Readiris Pro OCR, NewSoft Presto! BizCard, EMC ISIS/TWAIN drivers
Other features
Network ready
No
Scan input modes
Quick start buttons to HP Smart Document Scan Software and HP Document Copy; scan using HP Document Scan Software; user applicaton via TWAIN, ISIS or WIA drivers
I/O ports
1 Hi-Speed USB 2.0
Maximum dimensions (W x D x H)
320 x 645 x 392 mm
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2607 mm
Dimensions (WxDxH)
320 x 280 x 246 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3%), 1.5 amp output
Recommended operating temperature range
10 - 35 °C
Twain version
Version 1.9
Image scaling or enlargement range
1 to 999% in 1% increments
Control panel
Front-panel: 2 line LCD with Up and Down arrows, OK (Select) and Back buttons, Simplex and Duplex buttons, Cancel, Tools utility
Safety
IEC 60950-1 First Edition (2001), national derivatives, associated voluntary and mandatory certifications: China (CCC), Russia (GOST), Taiwan (BSMI), Mexico (NOM)
Feature
50-page auto document feeder, double-feed detection, channel colour dropout, business card feed. Fast document capture at up to 25 ppm/50 ipm in black and white, greyscale and colour. ScanSoft PaperPort, I.R.I.S. Readiris Pro, Presto! BizCard Reader. Integrate with existing document management systems using ISIS, TWAIN and WIA drivers. Task automation via customisable scan profiles, selectable via 2-line LCD control panel. Single- and double-sided scanning, simplex/duplex buttons.
Output file resolution
75, 100, 150, 200, 240, 300, 400, 500, 600
Scan size flatbed (minimum)
50.8 x 73.6 mm (ADF)
Maximum media thickness
120
Media types supported
Paper (plain, inkjet), envelopes, labels, cards (business, insurance, embossed, plastic ID) A4, A5, A6, A8, legal, business, ID and credit cards, long paper up to 864 mm
Scan size (ADF), maximum (imperial)
215.9 x 863.6 mm (8.5 x 34")
Scan size ADF (minimum)
50.8 x 73.7 mm (2 x 2.9")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2606 mm (48 x 40 x 102.6")
Minimum dimensions (W x D x H)
32 cm (12.6")
Stacking number for carton
10
Stacking number for pallet
2 pc(s)
Weight (imperial)
15.9 lb
Duplex ADF scanning
Yes
Scanner advanced features
Automatic blank page removal, auto-deskew, auto-orient, auto-crop, barcode detection, batch separation, document merge
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Larger master carton quantity
6 pc(s)
Layers per pallet
5 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:00:55
Uk has collected 6 expert reviews for HP Scanjet 5000 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techmagnifier.com
Updated:
2020-12-01 04:00:52
HP Scanjet Enterprise Flow 5000 s2 Sheet-feed Scanner is ideal to be used in small to mid-sized business enterprises or a small workgroup to digitize their documents; and add much needed efficiency to their work. HP 5000 s2 Scanner offers smart and reliab...
Good Good software selection, Duplex scanning in one pass, Decent scanning speed, ADF, LCD display for choosing scan profiles, Compact in size, Exceptional scan quality...
Bad Heavy, Bit expensive, Faces some issues while scanning cards/small font documents...
Bottom line Some of us might find the raw speed of 5000 s2 a bit slow, but as the next gen Sheet-feed Scanner- it manages to deliver more than we bargained for; though I think for 56K, it is bit expensive for the small and mid-sized business enterprises or profession...
80%