location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 4953-23 Stainless steel Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4953-23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
495323 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005546403298
Category:
Pictograms which can be stuck to a surface without applying any additional adhesive or glue.
Self Adhesive Signs Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2021 09:32:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable 4953-23 Stainless steel Silver :
The short editorial description of Durable 4953-23 Stainless steel Silver

PICTO square - No Smoking, Silver
More>>>
Short summary description Durable 4953-23 Stainless steel Silver:
This short summary of the Durable 4953-23 Stainless steel Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 4953-23, Stainless steel, Silver, 1 pc(s), 150 mm, 150 mm

Long summary description Durable 4953-23 Stainless steel Silver:
This is an auto-generated long summary of Durable 4953-23 Stainless steel Silver based on the first three specs of the first five spec groups.

Durable 4953-23. Material: Stainless steel, Product colour: Silver, Quantity per pack: 1 pc(s). Width: 150 mm, Height: 150 mm

Brand Image Product code Product Stock Price from
Durable

Durable 4951-23 Stainless steel Silver
(show image)
495123A Men's WC Symbol 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 4950-23 Stainless steel Silver
(show image)
495023A Women's WC Symbol 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 4904-23 Metal Silver
(show image)
490423 4904-23 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 4905-23 Metal Silver
(show image)
490523 4905-23 0.00
(excl. VAT)
0 (incl. VAT)